IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > bridges & repeaters > Linksys WET54G-EU

Wireless-G Ethernet Bridge

Mærke: Linksys
Produktkode: WET54G-EU
EAN/UPC-kode: 4260039341772
Kategori: bridges & repeaters 
På markedet siden: 21 Nov 2007
Info modified on: 24 Nov 2008 15:29:48
WET54G-EU Linksys
12k

Specs
Alternativer
Options
Data transmission
Dataoverførselshastighed (max) 54 Mbit/s
Netværk
Data link protocol 802.11b: CCK (11Mbps), CCK (5.5Mbps), DQPSK (2Mbps), DBPSK (1Mbps), 802.11g: OFDM (54Mbps)
Frekvensbånd 2.4 GHz
Tilslutning
Connection teknologi Trådløs
Kablingsteknologi Cat 5
Interface porte 1x 10/100 Auto-Crossover (MDI/MDI-X)
1x Power
Godkendelser
Overholdelse af branchestandarder IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Godkendelser FCC, CE
Sikkerhed
Security algorithm supporteret WPA, WEP
Systemkrav
Minimum system krav CD-ROM
Network Adapter Ethernet (UTP CAT 5)
Cabling TCP/IP per PC
Internet Explorer 4.0/Netscape
Navigator 4.0
Kompatible operativsystemer Microsoft Windows 98SE, 2000, Me, XP
Miljømæssige betingelser
Operationel temperatur 0 - 40 °C
Relativ luftfugtighed 10-85 %
Lager-temperatur -20-70 °C
Storage luftfugtighed 5-95 %
Vægt & dimensioner
Vægt 240 g
Dimensioner (W x H xD) 126 x 27 x 107 mm
Illumination/Alarmer
Power LED
43 priser, fra 53.02  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box