| Security algorithm supporteret |
WEP 64, 128 |
| MAC address filtering |
 |
| VPN support |
VPN Passthrough IPSec, PPTP, and L2TP |
|
Kablingsteknologi
|
|
Type of cable technology performance, including the fiber or cable type
CAT 5 UTP, RJ11
|
| Interface porte |
ADSL 4 x RJ45 2 x RJ11 |
| Dimensioner (W x H xD) |
170 x 170 x 31 mm |
| Vægt |
41 g |
| Strøm krav |
12VDC 1.25A |
| Operationel temperatur |
0 - 40 °C |
| Lager-temperatur |
-20 - 70 °C |
| Relativ luftfugtighed |
10 - 85 % |
|
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, G.992.1(G.dmt), G.992.2 (G.lite), T1.413i2 Issue 2, G.992.3 (Annex A), G.992.5 (Annex A)
|
| ADSL specifikation |
Annex A |
| Power LED |
 |
| Godkendelser |
FCC, CE, UL, A-tick, WiFi, UPnP |
|