IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > routers > Linksys WAG200G-EU

Wireless-G ADSL Home Gateway (Annex A)

Mærke: Linksys
Produktkode: WAG200G-EU
EAN/UPC-kode: 0745883572212, 4260039344537, 0745883572182
Product family: %%family_name%%
Kategori: routers 
På markedet siden: 05 May 2006
Info modified on: 03 Jun 2009 10:30:11
WAG200G-EU Linksys
22k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.053 Gbit/s
Data Transfer Rate (min/max) 18 dBm
Netværk
Connection teknologi Trådløs
Netværk features Wireless, Ethernet (1-4), DSL, Internet
Supports WAN connection
Supports ISDN connection
Protokoller
Switching protocol 4 10/100 Auto MDI/MDI-X LAN
Routing protocol Static & Dynamic (RIP1 & 2)
Management protocols NAT
Fibre channel-protokoller -IEEE 802.11g
-IEEE 802.11b
-IEEE 802.3u
-IEEE 802.3,
-g.992.1 (g.dmt)
-g.992.2 (g.lite)
-g.992.3
-g.992.5
-T1.413i2
Ethernet LAN features
Kablingsteknologi
Type of cable technology performance, including the fiber or cable type
CAT 5 UTP
Trådløs LAN muligheder
Trådløst LAN
ADSL muligheder
ADSL connection
ADSL specifikation Annex A
Sikkerhed
Authentication metode PAP & CHAP
VPN support VPN Passthrough :
-IPSec
-PPTP
-L2TP
Filtering ToD,URL,keyword, Java, ActiveX, Proxy, Cookie
MAC address filtering
Operativ system/software
Ahead Nero Suite 6 -User Guide -CD-ROM
-Setup Wizard -CD-ROM
-Quick Installation
Systemkrav
Minimum system krav -PC+ Network Adapter & TCP/IP
-CD-ROM
-Internet Explorer 5.0 / Netscape Navigator 4.7
-ADSL
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3, g.992.1 (g.dmt), g.992.2 (g.lite), g.992.3, g.992.5, T1.413i2
Godkendelser CE
Strømstyring
Strøm over Ethernet (PoE) Support
Strømforsyning, type
State power supply (internal/external) type with which the product works
12VDC 1A
Miljømæssige betingelser
Operationel temperatur 0 - 40 °C
Lager-temperatur -20-70 °C
Relativ luftfugtighed 10-85 %
relativ luftfugtighed 5-95 %
Vægt & dimensioner
Dimensioner (W x H xD) 140x31.75x140 mm
Vægt 350 g
Tekniske detaljer
Receiver sensitivity 18 dBm
Illumination/Alarmer
Power LED
Indikationer Wireless, Ethernet (1-4), DSL, Internet
Indhold af emballage
Kabler inkluderet
20 priser, fra 40.38  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box