| Max. dataoverførselshastighed |
0.053 Gbit/s |
| Data Transfer Rate (min/max) |
18 dBm |
| Connection teknologi |
Trådløs |
| Netværk features |
Wireless, Ethernet (1-4), DSL, Internet |
| Supports WAN connection |
 |
| Supports ISDN connection |
 |
| Switching protocol |
4 10/100 Auto MDI/MDI-X LAN |
| Routing protocol |
Static & Dynamic (RIP1 & 2) |
| Management protocols |
NAT |
| Fibre channel-protokoller |
-IEEE 802.11g -IEEE 802.11b -IEEE 802.3u -IEEE 802.3, -g.992.1 (g.dmt) -g.992.2 (g.lite) -g.992.3 -g.992.5 -T1.413i2 |
|
Kablingsteknologi
|
|
Type of cable technology performance, including the fiber or cable type
CAT 5 UTP
|
| Trådløst LAN |
 |
| ADSL connection |
 |
| ADSL specifikation |
Annex A |
| Authentication metode |
PAP & CHAP |
| VPN support |
VPN Passthrough : -IPSec -PPTP -L2TP |
| Filtering |
ToD,URL,keyword, Java, ActiveX, Proxy, Cookie |
| MAC address filtering |
 |
| Ahead Nero Suite 6 |
-User Guide -CD-ROM -Setup Wizard -CD-ROM -Quick Installation |
|
| Minimum system krav |
-PC+ Network Adapter & TCP/IP -CD-ROM -Internet Explorer 5.0 / Netscape Navigator 4.7 -ADSL |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3, g.992.1 (g.dmt), g.992.2 (g.lite), g.992.3, g.992.5, T1.413i2
|
| Godkendelser |
CE |
| Strøm over Ethernet (PoE) Support |
 |
|
Strømforsyning, type
|
|
State power supply (internal/external) type with which the product works
12VDC 1A
|
| Operationel temperatur |
0 - 40 °C |
| Relativ luftfugtighed |
10-85 % |
| relativ luftfugtighed |
5-95 % |
| Lager-temperatur |
-20-70 °C |
| Dimensioner (W x H xD) |
140x31.75x140 |
| Vægt |
350 g |
| Receiver sensitivity |
18 dBm |
| Power LED |
 |
| Indikationer |
Wireless, Ethernet (1-4), DSL, Internet |
| Kabler inkluderet |
 |
|