|
Understøttede netværksprotokoller
|
|
Network protocols tested as compatible with this product
TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE
|
| Security algorithm supporteret |
HTTPS, MD5 (RFC 1321), SIP TLS, 256-bit AES |
| Authentication metode |
EAP-TLS, EAP-TTLS, EAP-PEAP |
| MAC address filtering |
 |
| VPN support |
Pass-Through IPSec ESP, PPTP, L2TP |
| Interface porte |
8 x RJ11, 1 x RJ-21, 1 x WAN 100baseT RJ-45 |
| Dimensioner (W x H xD) |
170 x 220 x 39 mm |
| Vægt |
1300 g |
| Strøm krav |
100-240v - 50-60Hz AC |
| Operationel temperatur |
0 - 45 °C |
| Lager-temperatur |
-20 - 85 °C |
|
| Relativ luftfugtighed |
10 - 90 % |
| Intern hukommelse |
16 MB |
| Voice codecs |
G.711 (a-law, μ-Law), G.726 (16/24/32/40 kbps), G.729 A, G.723.1 (6.3 kbps, 5.3 kbps) |
| Power LED |
 |
| Godkendelser |
FCC (Part 15 Class B), CE, ICES-003, C-Tick Certification, RoHS, UL |
|