| Management protocols |
Port Filtering, MAC, IP Address Filtering, DMZ Hosting, NAT Technology |
| Data link protocol |
IEEE 802.3u, IEEE 802.3, ITU G.992.1 (g.dmt), ITU G.992.2 (g.lite), ITU G.992.3, ITU G.992.5, ANSI T1.413i2 |
| Security algorithm supporteret |
SPI |
| Firewall sikkerhed |
 |
| VPN support |
5 VPN IPSec, VPN Passthrough IPSec, PPTP, L2TP |
| MAC address filtering |
 |
| Netværk features |
Ethernet |
|
Kablingsteknologi
|
|
Type of cable technology performance, including the fiber or cable type
CAT 5 UTP (Ethernet), ADSL
|
| Interface porte |
4 10/100 Auto MDI-X LAN 1 ADSL |
| Kabel type |
RJ45, RJ11 |
| Minimum system krav |
Internet Explorer 5.0 / Netscape Navigator 6 CD-ROM ADSL |
| RAM hukommelse |
64 MB |
|
| Dimensioner (W x H xD) |
186 x 154 x 48 mm |
| Vægt |
395 g |
| Strøm krav |
12VDC 1A |
| Operationel temperatur |
0 - 40 °C |
| Lager-temperatur |
-20-70 °C |
| Relativ luftfugtighed |
10-85 % |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
FCC Part 15 Class B, FCC Part 68, UL 1950, CE, CS03
|
| ADSL specifikation |
Annex A |
| Power LED |
 |
| Indikationer |
Ethernet (1-4), DSL, Internet |
| Godkendelser |
FCC Part 15 Class B, FCC Part 68, UL 1950, CE, CS03 |
|