IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > line matrix printere > Lexmark 13L0183

4227 Plus Forms printer

Mærke: Lexmark
Produktkode: 13L0183
EAN/UPC-kode: 0734646004848
Kategori: line matrix printere 
På markedet siden: 22 Jul 2006
Info modified on: 10 Nov 2008 13:29:47
13L0183 Lexmark
6k

Specs
Alternativer
Options
Print teknologi
Print hoved 18-pin
Print kvalitet
Panel-opløsning 240 x 144 Pixels
Papir håndtering
Papir dimensioner 420 x 559 mm
Papirhåndtering Single Sheet Manual Feed Slot, Front Tractor Feeder
Tekniske detaljer
Fonte inkluderet Fast Draft, Draft, Courier, Gothic - 10, 12, 15, 17.1, 20 cpi
Interface til videooptagelse IEEE 1284
Emulations Epson, PPDS
Støj Niveau 55 dB
Interface porte 1 x Centronics IEEE 1284 Bidirectional Parallel;
1 x Serial RS232C / RS422.
Systemkrav
Kompatible operativsystemer Microsoft Windows 2000 (Professional/Server/Advanced Server)
Microsoft Windows NT (4.00/4.00 Server)
Microsoft Windows Me
Microsoft Windows XP (Home, rofessional)
Microsoft Windows Server 2003 (Standard, Enterprise)
Microsoft Windows 98 2nd Edition
Microsoft Windows XP Professional x64
Microsoft Windows Server 2003 (Standard, Enterprise) x64 Edition
Microsoft Windows Server 2003 x64 Edition (Standard, Enterprise) running Terminal Services.
Vægt & dimensioner
Vægt 16500 g
Dimensioner (W x H xD) 619 x 287 x 275 mm
Pakning
Emballagestørrelse 793 x 422 x 397 mm
Godkendelser
Godkendelser Energy Star, UL 60950-1, CSA, FCC Class B, ICES-003 Class B, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, C-Tick Class B, SABS EM 55022 Class B, EN 55024
10 priser, fra €1589.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box