IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > line matrix printere > Lexmark 11C2560

2580 Forms Printer

Mærke: Lexmark
Produktkode: 11C2560
EAN/UPC-kode:
Kategori: line matrix printere 
På markedet siden: 01 Okt 2007
Info modified on: 10 Nov 2008 13:29:47
11C2560 Lexmark
24k

Specs
Alternativer
Options
Print teknologi
Print hoved 9-pin dot matrix
Print kvalitet
Maks opløsning 240 x 144 DPI
Tekniske detaljer
Emulations Epson, PPDS, Okidata MICROLINE
Støj Niveau 56 dB
Interface porte IEEE 1284, USB 2.0
Systemkrav
Kompatible operativsystemer Microsoft Windows 2000
Microsoft Windows NT (4.00/4.00 Server)
Microsoft Windows Me
Microsoft Windows XP
Microsoft Windows Server 2003
Microsoft Windows 98 2º Edition
Microsoft Windows XP x64
Microsoft Windows Server 2003 x64 Edition
Microsoft Windows Vista
Microsoft Windows Vista x64
Red Hat Enterprise Linux WS 3.0, 4.0, 5.0
SUSE Linux Enterprise Server 8.0, 9.0, 10.0
Debian GNU/Linux 3.1, 4.0
Linspire Linux 5.0
SUSE Linux 10.0, 10.1, 10.2
Vægt & dimensioner
Vægt 8000 g
Dimensioner (W x H xD) 492x290x195 mm
Miljømæssige betingelser
Operationel temperatur 10 - 40 °C
Relativ luftfugtighed 8-90 %
Udholdenhed
Ribbon life 4 Million karakterer
Pakning
Emballagestørrelse 609x408x325 mm
Godkendelser
Energy Star certificeret
Godkendelser UL 60950-1, CSA, FCC Class B, VCCI, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, SMA C-Tick.
64 priser, fra 214.66  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box