IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > harddiske > LaCie 301267

Mobile Disk 250 GB

Mærke: LaCie
Produktkode: 301267
EAN/UPC-kode: 0093053728922, 093053728922
Product family: %%family_name%%
Kategori: harddiske 
På markedet siden: 19 Sep 2007
Info modified on: 03 Jun 2009 10:30:11
301267 LaCie
1872k

943k
1.2mb

Specs
Alternativer
Options
Disk drev
Hard disk kapacitet 250 GB
Internt
Hard disk rotation speed 5400 RPM
Hard disk interface USB 2.0
Hard disk størrelse 2.5 "
Buffer størrelse 8 MB
Harddisk, gennemsnitlig søge tid 12 ms
Data transmission
Transfer tid 480 MB/s
Tilslutning
USB 2.0 connectors 1
Operativ system/software
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Apple MacOS X 10.3, Microsoft Windows Vista / 2000 / XP
Systemkrav
Minimum processor PowerPC G3/Pentium, 350 MHz
RAM hukommelse 32 MB
Mac kompabilitet
USB
Strømstyring
USB powered
Tekniske detaljer
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
14 priser, fra 49.54  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box