IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > data projektorer > Infocus IN2102

IN2102

Mærke: Infocus
Produktkode: IN2102
EAN/UPC-kode: 797212716163, 0797212716163
Product family: %%family_name%%
Kategori: data projektorer 
På markedet siden: 26 Jan 2008
Info modified on: 03 Jun 2009 10:30:11
IN2102 Infocus
37k

Specs
Alternativer
Options
Projektor
Projektor brightness 2500 ANSI lumens
Projektion teknologi DLP
Standardopløsning 800 x 600
Projection system 0.55" SVGA LVDS DDP2230
Typisk contrast ratio 2000:1
Billedformat 16:9, 4:3, 5:4
Throw ratio 97 - 2.16
Zoom ratio 1.1:1
Keystone correction, vertical -20 - 20 °
Projektionsafstand 10 m
Billede størrelse 609 cm
Lamper
Levetid på pære 2500 h
Pære strøm 200 W
Service life of lamp (economic mode) 3000 h
Scanning frekvens
Vertical scan range 50 - 85 Hz
Horizontal scan range 31 - 79 kHz
Video
Digital video format 480i, 576i, 480p, 576p, 720p, 1080i
Analogt video format VGA, SVGA, XGA
Video gengivesystem NTSC, PAL, SECAM
Højtalere
Højtalere 1
Udgangseffekt (RMS) 2 W
Tilslutning
Connection teknologi Kabel
Tilslutning
højtaler/ hovedtelefoner/ line-out jack 1
S-Video in
Composite video in
Component video (YPbPr/YCbCr) in 2
USB 2.0 ports antal 1
RS-232 port 1
Mikrofon, line-in jack
VGA (D-Sub) porte antal 2
Tekniske detaljer
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Godkendelser UL, c-UL, FCC-A, CE, GOST, TUV GS, CCC, IRAM, NOM, C-Tick, MIC, eK, PSB
Vægt & dimensioner
Dimensioner (W x H xD) 297.2 x 228.6 x 99.1 mm
Vægt 3130 g
Emballagestørrelse 419.1 x 330.2 x 238.8 mm
Pakke vægt 5260 g
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
250 W
Strøm krav 100 - 240, 50 - 60 Hz
Miljømæssige betingelser
Operationel temperatur 5 - 31.11 °C
Lyd emission
Støj Niveau 35 dB
95 priser, fra €334.96  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box