IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > vaskemaskiner > Indesit WIXL125

WIXL 125 Washing Machine

Mærke: Indesit
Produktkode: WIXL125
EAN/UPC-kode: 8007842504057
Product family: %%family_name%%
Kategori: vaskemaskiner 
På markedet siden: 14 Jul 2005
Info modified on: 27 May 2009 10:29:24
WIXL125 Indesit
12k

Specs
Alternativer
Options
Strømstyring
Overholdelse af starndarder for energieffektivitet
A list of regulatory agency standards with which the product complies, pertaining to energy efficiency
A
Energi forbrug ved vask 1.02 kWh
Strøm krav 220-230V; 50Hz
Tekniske detaljer
Case design Fritstående
Farve på produkt Hvid
Loading type front
Vaske klasse A
Tekniske detaljer
Tørre type B
Omdrejnings hastighed 1200 RPM
Tromle kapacitet 6 kg
Cycle time 105 min
Water consumption per cycle 64 L
Vægt & dimensioner
Bredde 595 mm
Dybde 565 mm
Højde
Height of the product, expressed in centimeters
850 mm
2 priser, fra €244.54  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box