Søg
Sponsorer
OpenICEcat
Kontakt
Login
Forum
Vis alle >>
Land
:
Sprog
:
Dansk
English
Nederlands
Français
Deutsch
Español
Русский
Dansk
Svenska
中文
Česky
Italiano
English (US)
Português
Polski
Suomi
Türkçe
Български
ქართული
Norsk
Srpski/Српски
Українська
日本語
Søg produktinfo:
Søg efter mærke
Start
>
firewalls (hardware)
>
Hotbrick HSS-4000
HSS 4000 Firewall
Mærke:
Hotbrick
Produktkode:
HSS-4000
EAN/UPC-kode:
Kategori:
firewalls (hardware)
På markedet siden:
03 Mar 2007
Info modified on:
04 Dec 2008 15:45:37
€1999.00
128k
Specs
Alternativer
Options
Data transmission
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
100 Mbit/s
Firewall throughput
100 Mbit/s
Netværk
VPN tunneler antal
100
Numre af brugere
1000 Bruger€
Protokoller
Data link protocol
Ethernet, Fast Ethernet
Management protocols
HTTP, SNMP 2, SNMP 1, SSH
Understøttede netværksprotokoller
Network protocols tested as compatible with this product
PPTP, L2TP, IPSec, SSL, PPPoE
Sikkerhed
Security algorithm supporteret
AES, 3DES
Firewall sikkerhed
MD5, SHA-1
Tilslutning
Connection teknologi
Kabel
Interface porte
2 x WAN - RJ-45
2 x LAN - RJ-45
Processor
CPU clock speed
1000 MHz
Hukommelse
Intern hukommelse
512 MB
Strømstyring
Strøm krav
115 - 230V, 50 - 60Hz
Tekniske detaljer
Rackmontering
Description of racks mounting characteristics of the product, including by type, and descriptive phrase for each
19" 1U
€1999.00
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
servers
455948-425
ProLiant ML110 G5
4368K1G
System x3200 M2
4362K1G
System x3200
470064-640
ProLiant ML350 G5 Intel® Xeon® E5410 Quad Core Processor 2.33 GHz 12MB 1GB 1P 2x72GB SFF SAS SAE200i DVD-ROM Tower Server
433524-421
ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server
88661RG
System x3800
445433-421
ProLiant DL320 G5p
470064-612
ProLiant DL380 G5 Special Rack Server
440912-425
ProLiant DL360 G5 Special Rack Server
470064-611
ProLiant DL360 G5 Special Rack Server
460235-425
ProLiant DL160 G5 Special Rack Server
459586-425
ProLiant DL380 G5 Special Rack Server
458236-425
ProLiant DL360 G5
419523-425
ProLiant ML350 G5
437288-421
ProLiant ML115 1210 1.8GHz Non-Hot Plug SATA Tower Server
445847-425
ProLiant ML115
Fujitsu-Siemens
VFY:TX200S3-106BN
PRIMERGY TX200 S3
440886-425
ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server
417249-421
ProLiant ML110 G4 Intel® Xeon® 3040 Dual Core Processor 2MB 512MB 160GB 1P NHP SATA Tower Server
Fujitsu-Siemens
VFY:TX200S3-905NL
PRIMERGY TX200 S3
Fujitsu-Siemens
VFY:ECO100-118NL
PRIMERGY Econel 100
Vis alle servers >>
storage servere
33471
StorCenter Pro 450r Series