|
Skærmopløsning
|
|
Resolution of the display for the system
240 x 320 Pixels
|
| Skærm |
TFT-LCD, Touch Screen |
| Farve |
 |
| maximum numre af farver |
0.065536 M |
| Skærmdiagonal |
2.8 " |
| Intern hukommelse |
128 MB |
| Kompatible memory cards |
Micro SD |
| Internal ROM |
128MB |
| CPU clock speed |
400 MHz |
| Processor familie |
Samsung SC32442 |
| CPU |
Samsung SC32442 |
| Telefon funktion |
 |
| GPS funktion |
 |
| Ahead Nero Suite 6 |
Microsoft Pocket Outlook, Word Mobile, Excel Mobile, Powerpoint Mobile, Internet Explorer, Media Player, Pocket MSN, ActiveSync, Wireless Manager, File Explorer, SIM Manager, ClearVue PDF, Pictures & Videos, Wireless Modem, Enroller, Calculator, Bubble Breaker, Solitaire, Download Agent, MIDlet Manager, Terminal Services Client, Zip |
| Operating System tilbudt |
Windows Mobile 5.0 |
| Netværk features |
GSM,EGPRS (EDGE) Class B,Tri-band,WCDMA/HSDPA/UMTS |
| Frekvens (MHz) |
850/900/1800/1900/2100 MHz |
|
| Infrarød data port |
 |
| Bluetooth |
 |
| Kameraopløsning i alt (megapixel) |
2 MP |
| Kamera inkluderet |
 |
| Tastatur type |
QWERTY |
| Audio compression formater |
MIDI, WAV, MP3, WMA |
| Interface porte |
-IrDA SIR 115Kbps -WiFi / WLAN IEEE 802.11b/g -Bluetooth v2.0 Class 2 -Mini USB v1.1 |
| Kapacitet |
1350 mAh |
| Batteri teknologi |
Lithium-Ion |
| Batteri levetid |
240 h |
| Snakke tid |
3 h |
| output current |
1 A |
| Output Voltage |
5 V |
| Strøm krav |
100-240 VAC, 50-60Hz |
| Farve på produkt |
Sølv |
| Vægt |
176 g |
| Dimensioner (W x H xD) |
58 x 21.95 x 112.5 mm |
|