IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  Vis alle >> Land Sprog: Dansk

Start > DVD players & recorders > Grundig GDR5550

GDR 5550 HDD

Mærke: Grundig
Produktkode: GDR5550
EAN/UPC-kode:
Kategori: DVD players & recorders 
På markedet siden: 20 Okt 2005
Info modified on: 23 Aug 2008 11:21:35
GDR5550 Grundig
18k

Specs
Alternativer
Options
Video
Video gengivesystem BG, DK, l / L/L‘ / PAL, Secam
D/A-konverter 54 MHz
Optage format DVD+RW / DVD-RW / DVD+R / DVD-R
Progressive scan output
Audio
Lydsystem A2 Stereo, Nicam
Signal/støjforhold 90 dB
D/A-konverter 192 kHz / 24 Bit
Optagelsesmåder
DVD optage modes HQ, SP, SP+, LP, EP, SLP+, SEP++
Optisk drev
DVD optager
Disk drev
Hard disk kapacitet 160 GB
Lager medie
Disc typer supporteret DVD video / DVD-R / DVD-RW / DVD+R DVD+RW / DivX DVD / Audio CD / CD-R / CD-RW / Video CD (2.0) / S-VCD / MP3 / JPEG / Kodak Picture CD / DivX CD / WMA
Still image
Supporteret image formater JPEG- / Kodak Picture CD
Tilslutning
Digital audio coaxial out
Digital audio optical out
Tilslutning
S-Video in
S-Video out
Interface porte - USB 1.1 (front)
- Euro-AV, scart 2 x (RGB, S-video)
- Cinch video out (CVBS) / Cinch audio stereo downmix
- Cinch video in (CVBS) / Cinch audio stereo-in
Farve
Farve på produkt Sølv
Strømstyring
Strøm krav 110 – 240V, 50 – 60 Hz
Strømforbrug 50 W
Strømforbrug (standby) < 4 W
Vægt & dimensioner
Vægt 4500 g
Dimensioner (W x H xD) 430 x 320 x 55 mm
Indhold af emballage
Kabler inkluderet
6 priser, fra €268.07  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box