| Maks opløsning |
5760 x 1440 DPI |
| Print hastighed (sort, normal kvalitet, A4) |
37 ppm |
| Print hastighed (farve, normal kvalitet, A4) |
38 ppm |
|
Printteknologi
|
|
Indicates the method used to print by this product
Inkjet
|
| Envelopes sizes |
10, DL, C6 |
| Standard media størrelser |
20x25 cm, 13x18 cm, 10x15 cm, 9x13 cm, 13x20 cm, 102x181 mm |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| ISO B-series sizes (B0...B9) |
B5 |
| Letter |
 |
| Legal |
 |
| Envelopes |
 |
| Photo paper |
 |
| DVD/CD printing |
 |
| Standard Input Kapacitet |
120 sheets |
| Connection teknologi |
Kabel |
| Interface til videooptagelse |
High-Speed USB |
|
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE / ME / 2000 / XP / XP-x64 / Vista, Mac OS 10.2.8
|
| Ahead Nero Suite 6 |
Epson Creativity Suite, Epson Web-To-Page, Epson Easy Photo Print, Epson Print CD, Epson Scan Assistant, Epson Attach to Email, Epson Copy |
| Dimensioner (W x H xD) |
450 x 282 x 187 mm |
| Vægt |
5400 g |
| Støj Niveau |
36 dB |
| Mac kompabilitet |
 |
| Minimum system krav |
USB |
| Sleep |
1.2 W |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
12 W
|
| Strøm krav |
AC 220-240 V |
|