IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > netkort/adapters > D-link DWA-140

Wireless N USB Adapter

Mærke: D-link
Produktkode: DWA-140
EAN/UPC-kode: 790069307034, 7900693031110, 0790069302640, 0790069308437, 790069302640, 0790069303111, 790069303111, 8032976049204, 7900693084376
Product family: %%family_name%%
Kategori: netkort/adapters 
På markedet siden: 29 Mar 2007
Info modified on: 03 Jun 2009 10:30:11
DWA-140 D-link
8k

Specs
Alternativer
Options
Båndbredde
Dataoverførselshastighed (max) 0.3 Mbit/s
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
1 - 300 Mbit/s
Tilslutning
Connection teknologi Trådløs
PCI-bus USB
Netværk
Frekvensbånd 2.4 GHz
Modulation DBPSK, DQPSK, CCK, OFDM
Sikkerhed
Security algorithm supporteret 64/128-bit WEP, WPA/WPA2
Strømstyring
TX strøm forbrug 460 mA
RX strøm forbrug 240 mA
Vægt & dimensioner
Bredde 87 mm
Dybde 28 mm
Højde
Height of the product, expressed in centimeters
12 mm
Systemkrav
Minimum system krav CD-ROM
Minimum harddisk-plads 20 MB
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP/Vista
Miljømæssige betingelser
Operationel temperatur 0 - 40 °C
Lager-temperatur -20 - 65 °C
Relativ luftfugtighed 10 - 90 %
Storage luftfugtighed 5 - 95 %
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Godkendelser FCC Class B, CE, C-Tick, IC
117 priser, fra 25.54