IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > inkjet printere > Canon 9995A016AA

PIXMA Pro9000

Mærke: Canon
Produktkode: 9995A016AA
EAN/UPC-kode: 4960999359892
Product family: %%family_name%%
Kategori: inkjet printere 
På markedet siden: 22 Sep 2006
Info modified on: 27 Jun 2009 01:49:44
9995A016AA Canon
17k

Specs
Alternativer
Options
Print kvalitet
Farve
Maximum print størrelse A3 (297 x 420 mm)
Maks opløsning 4800 x 2400 DPI
Print hastighed
Print hastighed (sort, normal kvalitet, A4) 4.7 ppm
Print hastighed (farve, normal kvalitet, A4) 4.4 ppm
Print teknologi
Numre af print cartridges 8 stykker
Printteknologi
Indicates the method used to print by this product
Inkjet
Print hoved 8-ink FINE print head w 2 pl Micro-Nozzles
Udskrivning uden kant
Indicates whether this product is capable of printing borderless photos, and what size
Photo Paper Pro (A3+, A3, A4 & 10 x 15cm), Photo Paper Plus Glossy (A3+, A3, A4, 13 x 18cm & 10 x 15cm), Photo Paper Plus Semi Gloss (A3+, A3, A4 & 10 x 15cm), Glossy Photo Paper (A3+, A3, A4, 10 x 15cm), Matte Photo Paper (A3, A4)
Input kapacitet
Standard Input Kapacitet 150 sheets
Medie formater
Standard media størrelser Sheet feeder: A3+, A3, B4, A4, B5, A5, Letter, Legal, 25 x 30cm (10 x 12 in), 20 x 25cm (8 x 10 in), 13 x 18cm, 10 x 15cm
Front feeder: 36 x 43cm (14 x 17 in)
Media types
Afspilningsmedie Plain Paper, Envelopes, Fine Art Paper "Photo Rag™", Fine Art Paper Premium Matte, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201), Other Fine Art Paper
Systemkrav
Mac kompabilitet
Minimum system krav USB
CD-ROM
Minimum harddisk-plads 300 MB
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, Windows 2000, Windows Me, Windows 98
Mac OS X v10.2.8
Tilslutning
Infrarød data port
Interface til videooptagelse USB 2.0
Direkte print
Bluetooth
PictBridge - beskrivelse
Interface porte USB
Strømstyring
Strømforsyning, type
State power supply (internal/external) type with which the product works
100~240V
Strømforbrug
Amount of power used by this model, expressed in watts maximum
20 W
Strømforbrug (standby) 1.8 W
Miljømæssige betingelser
Relativ luftfugtighed 10-90 %
Operationel temperatur 5 - 35 °C
Lyd emission
Operating acoustic emission 37 dB
Vægt & dimensioner
Bredde 660 mm
Dybde 354 mm
Højde
Height of the product, expressed in centimeters
191 mm
Dimensioner (W x H xD) 660 x 354 x191 mm
Vægt 13500 g
Papir håndtering
DVD/CD printing
Two-sided printing media Super White Paper/plain paper A3+, A3, A4, B5, A5, Letter & 13 x 18cm (Windows)
Media weight
Media vægt (tray 1) 64 - 105 g/m², 270 g/m²
Tekniske detaljer
Ahead Nero Suite 6 Windows: Easy-PhotoPrint Pro, Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, CD-LabelPrint.
Mac: Easy-PhotoPrint Pro, Easy-PhotoPrint , CD-LabelPrint
Duplex printing
86 priser, fra €322.65  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box