IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > multifunctionals > Canon 2175B006AA

PIXMA MP210

Mærke: Canon
Produktkode: 2175B006AA
EAN/UPC-kode: 4960999455082
Product family: %%family_name%%
Kategori: multifunctionals 
På markedet siden: 23 Aug 2007
Info modified on: 03 Jun 2009 10:30:11
2175B006AA Canon
8k

4.1mb
943k
529k

Specs
Alternativer
Options
Print kvalitet
Farve
Maks opløsning 4800 x 1200 DPI
Print hastighed
Print hastighed (sort, normal kvalitet, A4) 22 ppm
Print hastighed (farve, normal kvalitet, A4) 17 ppm
Print teknologi
Printteknologi
Indicates the method used to print by this product
Inkjet
Numre af print cartridges 2 stykker
Scanning
Maximum Scanning Størrelse A4 / Letter (216 x 297)
Farve dybde 48 / 24 bit
Scanner integreret
Optisk Scanning Resolution 600 x 1200 DPI
Kopiering
Copy Hastighed (Normal Kvaliet, Sort, A4) 22 Kopier pr minut
Copy Hastighed (Normal Kvalitet, Farve, A4) 17 Kopier pr minut
Copying
Maximum numre af kopier 9 Kopier
Papir håndtering
DVD/CD printing
Fax
Fax integreret
Input kapacitet
Maximum input kapacitet 100 sheets
Medie formater
Standard media størrelser 10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Borderless printing media sizes A4, 20 x 25cm, 13 x 18cm, 10 x 18cm, 10 x 15cm & Credit Card
Envelopes sizes DL, Commercial 10
ISO A-series sizes (A0...A9) A4, A5
ISO B-series sizes (B0...B9) B5
Legal
Letter
Media types
Envelopes
Glossy paper
Plain paper
Media types
Photo paper
Systemkrav
Minimum system krav 1024x768
CD-ROM
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Vista ™ / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4
Mac OS X v.10.2.8 - v.10.4
Minimum processor Pentium ® II 300 MHz/PowerPC G3
RAM hukommelse 128 MB
Mac kompabilitet
Netværk
Forberedt til netværk
Indicates whether the product is network ready out of the box
Tilslutning
Interface til videooptagelse USB 2.0
Direkte print
PictBridge - beskrivelse
USB 2.0 ports antal 1
Strømstyring
Strøm krav AC 100-240V, 50/60 Hz
Strømforbrug (aktiv) 13 W
Strømforbrug (off) 0.8 W
Strømforbrug (standby) 1.1 W
Miljømæssige betingelser
Operationel temperatur 5 - 35 °C
Relativ luftfugtighed 10 - 90 %
Vægt & dimensioner
Dimensioner (W x H xD) 451 X 353 169 mm
Vægt 5900 g
Lyd emission
Støj Niveau 42.5 dB
Media weight
Media vægt (tray 1) 64 - 105 g/m²
Tekniske detaljer
Ahead Nero Suite 6 MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE
14 priser, fra 37.77  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box