| Kameraopløsning i alt (megapixel) |
7.1 MP |
| Kompremering |
Superfine, Fine, Normal |
| Image kvalitet |
3072 x 2304, 2592 x 1944, 2048 x 1536, 1600 x 1200, 640 x 480, 3072 x 1728, 1600 x 1200 |
| Digital zoom |
4 x |
| Optisk zoom |
3 x |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
6 / 5
|
| Linse Focal Range |
f/2.8 – f/4.9 |
| Focal length |
5.8 – 17.4 mm |
| 35 mm camera lens equivalent |
35 – 105 mm |
| Billedsensor |
CCD |
| Optical sensor størrelse |
1/2.5 " |
| Fokus |
TTL |
| Lyseksponeringskorrektion |
+/- 2 EV 1/3 |
| Kamera shutter hastighed |
15 – 1/1500 s |
| ISO sensitivity |
AUTO, High Auto, 80, 100, 200, 400, 800, 1600 |
| Flash |
Auto, Manual |
| Red-eye reduction |
 |
| Flash-afstand |
50cm - 3.5m |
| Intern hukommelse |
32 MB |
| SmartMedia Card support |
 |
| MultiMediaCard (MMC) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| Memory Stick (MS) support |
 |
| CompactFlash (CF) support |
 |
| Secure Digital (SD) support |
 |
| xD-Picture Card (xD) support |
 |
| Micro Drive (MD) support |
 |
|
| Video |
Yes |
| Motion JPEG frame rate |
60; 30; 15 fps |
| Skærm |
LCD |
| Camera display resolution |
230000 Pixels |
| Skærmdiagonal |
3 " |
| Interface til videooptagelse |
USB |
| PictBridge - beskrivelse |
 |
| Interface porte |
USB; A/V output (PAL/NTSC) |
| Optagetilstand |
Auto, Manual, Digital Macro, Color Accent, Color Swap, Stitch Assist, Movie, Special Scene (Portrait, Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks, Aquarium, Underwater) |
| Farve på produkt |
Sort |
|
Batteritype
|
|
Description of battery supplied with the product
NB-4L
|
| Batteri teknologi |
Lithium-Ion |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4/XP/Vista; Mac OS X v10.3 - 10.4
|
| Mac kompabilitet |
 |
| Vægt |
130 g |
| Dybde |
19.6 mm |
|
Højde
|
|
Height of the product, expressed in centimeters
56.8 mm
|
| Bredde |
91.6 mm |
| Operationel temperatur |
0 - 40 °C |
| Relativ luftfugtighed |
10 – 90 % |
|