| Farve |
 |
| Maximum print størrelse |
A3 (297 x 420 mm) |
| Maks opløsning |
4800 x 1200 DPI |
| Print hastighed (sort, normal kvalitet, A4) |
18 ppm |
| Print hastighed (farve, normal kvalitet, A4) |
11.3 ppm |
| Print hastighed (sort med farve highlights, bedste kvalitet, A3) |
14 / 8.9 ppm |
| Numre af print cartridges |
4 pcs |
| Print hoved |
4-ink FINE |
| Standard Input Kapacitet |
150 |
| Standard media størrelser |
25 x 30cm (10 x 12 in), 20 x 25cm (8 x 10 in), 13 x 18cm, 10 x 15cm, 54 x 86 mm |
| Legal |
 |
| Letter |
 |
| ISO A-series sizes (A0...A9) |
A3+, A3, A4, A5 |
| ISO B-series sizes (B0...B9) |
B4, B5 |
| Envelopes |
 |
| Glossy paper |
 |
| Plain paper |
 |
| Transparencies |
 |
| Photo paper |
 |
| Mac kompabilitet |
 |
|
| Minimum system krav |
USB CD-ROM |
| Minimum harddisk-plads |
300 / 350 |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows: PC with Windows XP, Windows 2000, Windows Me, Windows 98 Mac OS X v10.2.8
|
| Direkte print |
 |
| PictBridge - beskrivelse |
 |
| Interface porte |
USB 2.0 Hi-Speed |
|
Strømforsyning, type
|
|
State power supply (internal/external) type with which the product works
100~240V
|
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
17 W
|
| Strømforbrug (standby) |
0.8 W |
| Relativ luftfugtighed |
10-90 % |
| Operationel temperatur |
5 - 35 °C |
| Operating acoustic emission |
37 dB |
| Bredde |
601 mm |
| Dybde |
317.6 mm |
|
Højde
|
|
Height of the product, expressed in centimeters
193.2 mm
|
| Dimensioner (W x H xD) |
9300 mm |
| Ahead Nero Suite 6 |
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox. Mac: Easy-PhotoPrint |
|