IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > multifunctionals > Canon 1452B006AA

PIXMA MP600R

Mærke: Canon
Produktkode: 1452B006AA
EAN/UPC-kode: 4960999358963
Product family: %%family_name%%
Kategori: multifunctionals 
På markedet siden: 12 Aug 2006
Info modified on: 27 Jun 2009 01:48:18
1452B006AA Canon
12k

1.3mb
1001k
1003k

Specs
Alternativer
Options
Print kvalitet
Farve
Maks opløsning 9600 x 2400 DPI
Print hastighed
Print hastighed (sort, normal kvalitet, A4) 14.8 ppm
Print hastighed (farve, normal kvalitet, A4) 11.6 ppm
Print teknologi
Printteknologi
Indicates the method used to print by this product
Inkjet
Numre af print cartridges 5 stykker
Scanning
Maximum Scanning Størrelse A4 / Letter (216 x 297)
Farve Scanning
Farve dybde 48 / 24 bit
Scanningstype
Indicates the type of scanner this product is
Flatbed
Scanner integreret
Optisk Scanning Resolution 2400 x 4800 DPI
Kopiering
Copy Hastighed (Normal Kvaliet, Sort, A4) 30 Kopier pr minut
Farvekopiering
Copy Hastighed (Normal Kvalitet, Farve, A4) 24 Kopier pr minut
Maximum numre af kopier 99 Kopier
Papir håndtering
DVD/CD printing
Two-sided printing media A4, B5, A5, & 13 x 18cm
Afspilningsmedie PR-101, PP-101, PP-101D, SG-101/SG-201, GP-401, GP-501, MP-101, HR-101N, TR-301, PS-101, SW-201
Fax
Fax integreret
Input kapacitet
Standard Input Kapacitet 150 sheets
Medie formater
Maximum print størrelse A4 (210 x 297 mm)
Standard media størrelser 10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Borderless printing media sizes Photo Paper Pro (A4, 20 x 25cm, 10 x 18cm & 10 x 15cm), Photo Paper Plus Glossy (A4, 10 x 15cm, & 13 x 18cm), Photo Paper Plus Semi-gloss (A4, 20 x 25cm, & 10 x 15cm), Glossy Photo Paper (A4, 10 x 15cm & Credit Card), Matte Photo Paper (A4, & 10 x 15cm), Photo Paper Plus Doubled Sided (A4 & 13 x 18cm)
Envelopes sizes DL
ISO A-series sizes (A0...A9) A4, A5
ISO B-series sizes (B0...B9) B5
Legal
Letter
Media types
Envelopes
Media types
Glossy paper
Plain paper
Photo paper
Systemkrav
Minimum system krav 1024x768, CD-ROM
Minimum harddisk-plads 450 MB
Minimum processor Pentium ® II/Power PC G3
RAM hukommelse 128 MB
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
Mac kompabilitet
Tilslutning
Interface til videooptagelse USB 2.0 Hi-Speed, IrDA 1.2
Direkte print
PictBridge - beskrivelse
Strømstyring
Strøm krav AC 100-240V, 50/60Hz
Strømforbrug (aktiv) 17 W
Strømforbrug (off) 0.8 W
Strømforbrug (standby) 4 W
Vægt & dimensioner
Dimensioner (W x H xD) 450 x 389 x194 mm
Vægt 10300 g
Lyd emission
Standby acoustic emission 33.5 dB
Lager medie
Kompatible memory cards CompactFlash ®, Microdrive, Smart Media®, Memory Stick®, Memory Stick Pro™, SD Memory Card ®, MultiMediaCard™(V3.31)
Media weight
Media vægt (tray 1) 64 - 105 g/m², 273 g/m²
Tekniske detaljer
Ahead Nero Suite 6 MP Navigator, Easy-WebPrint (Windows), Easy-PhotoPrint, CD LabelPrint, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio
Duplex printing
16 priser, fra 152.38  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box