IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > inkjet printere > Canon 1444B009AA

PIXMA mini 260

Mærke: Canon
Produktkode: 1444B009AA
EAN/UPC-kode: 3377994341790
Product family: %%family_name%%
Kategori: inkjet printere 
På markedet siden: 05 Sep 2006
Info modified on: 27 Jun 2009 01:48:18
1444B009AA Canon
958k

517k
354k
23k

Specs
Alternativer
Options
Print kvalitet
Farve
Maximum print størrelse 100 x 150 mm
Maks opløsning 9600 x 2400 DPI
Print hastighed
Print hastighed (sort, normal kvalitet, A4)
Print teknologi
Numre af print cartridges 1 stykker
Printteknologi
Indicates the method used to print by this product
Inkjet
Type CLI-36
Print hoved FINE
Input kapacitet
Kapacitet i automatisk dokumentføder
Number of sheets this product can hold in its ADF tray, expressed in sheets
20 sheets
Medie formater
Standard media størrelser 10 x 15cm, 10 x 18cm,54 x 86mm
Media types
Glossy paper
Systemkrav
Mac kompabilitet
Minimum system krav -Windows ® XP, 2000 Professional
-400 MB HD
-CD-ROM
-800x600
RAM hukommelse 128 MB
Minimum processor Pentium ® II 300 MHz
Minimum harddisk-plads 400 MB
Kompatible memory cards CompactFlash ®, Microdrive, Smart Media®, Memory Stick®, Memory Stick Pro™, SD Memory Card ®, MultiMediaCard™(V3.31)
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
-Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4
-Mac OS X v.10.2.8 - v.10.4
Systemkrav
Mindste systemkrav til Macintosh -Mac OS X v.10.2.8
-Safari
-Intel ® PowerPC G3, G4, G5
-128 MB RAM
-250 MB HD
-CD-ROM
-800x600
Tilslutning
Infrarød data port
Interface til videooptagelse USB 2.0, Bluetooth 1.2, IrDA 1.2
Direkte print
Bluetooth
PictBridge - beskrivelse
Display
Skærm LCD, 2.5" (6.3cm) TFT, 230,400 pix
Skærmdiagonal 2.5 "
Skærmopløsning
Resolution of the display for the system
230.400 Pixels
Strømstyring
Strøm krav AC 100-240V, 50/60Hz
Strømforbrug
Amount of power used by this model, expressed in watts maximum
13 W
Strømforbrug (standby) 1.7 W
Miljømæssige betingelser
relativ luftfugtighed 10-90 %
Anbefalet Operating Temperature Range 5-35 °C
Lyd emission
Lydtryk
Level of sound pressure per ISO 9296, an operator would observe while system is in active/printing mode, expressed in decibels
38 dB
Vægt & dimensioner
Dimensioner (W x H xD) 226 x 225 x 82 mm
Vægt 2200 g
Farve
Print farver CMYK
Media weight
Media vægt (tray 1) 270 g/m²
Tekniske detaljer
Ahead Nero Suite 6 Easy-PhotoPrint
38 priser, fra 57.14  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box