IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Canon 0636B007AA

Digital IXUS 750 Beige

Mærke: Canon
Produktkode: 0636B007AA
EAN/UPC-kode: 8714574957821
Kategori: digital kameraer 
På markedet siden: 02 Sep 2005
Info modified on: 20 Nov 2008 21:29:38
0636B007AA Canon
14k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 7.1 MP
Maks opløsning 3072 x 2304 Pixels
Image kvalitet 3072 x 2304
2592 x 1944
2048 x 1536
1600 x 1200
640 x 480
Linse system
Digital zoom 4 x
Optisk zoom 3 x
Linse System 7/5
Digital SLR
Focal length 7.7 - 23.1 mm
35 mm camera lens equivalent 37 - 111 mm
Billede sensor
Billedsensor CCD
Billedformat 4:3
Optical sensor størrelse 1/1.8 "
Kameras effektive opløsning 7100000 Pixels
Fokusering
Fokus TTL
Lysstyrke
Lyseksponeringskorrektion +/- 2 EV @ 1/3
Kamera shutter hastighed 15 - 1/2000 s
ISO sensitivity AUTO, 50, 100, 200, 400
Flash
Red-eye reduction
Indbygget flash
Auto flash
Flash off
Hukommelse
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Videoopløsning 640x480, 320x240, 160x120 Pixels
Video
Motion JPEG frame rate 30/15 fps
Audio
Optagelse af lyd filer WAVE
Mikrofon
Display
Skærm p-Si TFT
Skærmdiagonal 2.5 "
Display
Camera display resolution 115000
Søgning
Optical viewfinder
Tilslutning
Interface til videooptagelse USB 2.0
PictBridge - beskrivelse
Interface porte A/V
Connection til PC
Kamera
Selv-udløser 2-10 s
Kamera fil format JPEG
Playback zoom 2x - 10x
White balance
Auto white balance
Light metering
Evaluative
Centre-weighted
Spot
Scene modes
Beach/Snow
Children
Close-up (macro)
Dusk/Dawn
Fireworks
Landscape
Party/Indoor
Portrait
Underwater
Farve
Farve på produkt Beige
Image editing/playback
Kamera slide show
Single image
Movies
Strømstyring
Batteritype NB-3L
Batteri teknologi Lithium-Ion
Operativ system/software
Ahead Nero Suite 6 ZoomBrowser EX/ImageBrowser
PhotoStitch
ArcSoft PhotoStudio
Kompatible operativsystemer Windows 98SE/Me/2000/XP
Mac OS X 10.2 - 10.3
Systemkrav
Mac kompabilitet
Vægt & dimensioner
Vægt 170 g
Bredde 89.5 mm
Højde 57 mm
Dybde 27.4 mm
Miljømæssige betingelser
Anbefalet Operating Temperature Range 0-40 °C
Relativ luftfugtighed 10-90 %
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box