video cards
>
CLUB3D CGN-626L
GeForce 6200
Mærke:
CLUB3D
Produktkode:
CGN-626L
EAN/UPC-kode:
8717249404521
Kategori:
video cards
På markedet siden:
29 Apr 2007
Info modified on:
26 Sep 2008 07:22:20
16 priser, fra €25.69
PDF specs
1073k
Specs
Alternativer
Options
Hukommelse
Maksimum hukommelse grafikkort
256 MB
memory type
DDR2-SDRAM
Memory bus
64 Bit
Memory clock speed
533 MHz
Processor
Graphic processor
NVIDIA NV44
CPU clock speed
350 MHz
Tilslutning
PCI-bus
AGP 8x
Interface til videooptagelse
DVI port
1
Interface porte
S-video
TV tuner
TV Tuner integreret
Video
DirectX version
9.0
Full HD
Shader model version
3.0
Dual VGA
OpenGL version
2.0
Video
Dual DVI
TV-out
TV in port
Systemkrav
Minimum processor
Pentium®/ Athlon™
RAM hukommelse
128 MB
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® XP/x64, MCE
Microsoft® Windows® 2000
Microsoft® Windows® Vista
Tekniske detaljer
Mac kompabilitet
Maks opløsning
2560 x 1600 Pixels
Parallel processing technology support
RAMDAC
400 MHz
Strømstyring
Minimum system power supply
350 W
16 priser, fra €25.69
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
CGA-9258PR
Radeon 9250 128MB