IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > routers > Belkin F5D7230DF4

Wireless G Router

Mærke: Belkin
Produktkode: F5D7230DF4
EAN/UPC-kode: 722868464168, 0722868464168
Product family: %%family_name%%
Kategori: routers 
På markedet siden: 02 Nov 2005
Info modified on: 09 Jul 2009 03:59:50
F5D7230DF4 Belkin
87k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.054 Gbit/s
Netværk
Connection teknologi Kabel
Netværk features Ethernet LAN, Wireless LAN
Supports ISDN connection
Protokoller
Switching protocol Ethernet
Routing protocol RIP
Data link protocol Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Management protocols HTTP
Understøttede netværksprotokoller
Network protocols tested as compatible with this product
TCP/IP, AppleTalk, PPTP, UDP/IP, PPPoE
Ethernet LAN features
Kablingsteknologi
Type of cable technology performance, including the fiber or cable type
10Base-T, 100Base-TX
Trådløs LAN muligheder
Trådløst LAN
ADSL muligheder
ADSL connection
Tilslutning
Interface porte 4x 10/100 Ethernet
Sikkerhed
Authentication metode SSID
Security algorithm supporteret 64/128-bit WEP
Sikkerhed
VPN support 1 x RJ-45
4 x Ethernet 10Base-T/100Base-TX RJ-45
1 x Radio-Ethernet
Operativ system/software
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 95, Linux, Microsoft Windows NT, MacOS 9.x, Microsoft Windows 98/ME, MacOS 8.x, MacOS X 10.x, Microsoft Windows 2000 / XP
Systemkrav
Kompabilitets information UPnP
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.11b, IEEE 802.11g
Illumination/Alarmer
Indikationer Link activity, power, link OK, 100M device connected
Indhold af emballage
Kabler inkluderet
36 priser, fra 18.87