IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Norway  Vis alle >> Land Sprog: Dansk

Start > video servers > Axis 0232-021

240Q blade version

Mærke: Axis
Produktkode: 0232-021
EAN/UPC-kode: 7331021014251
Kategori: video servers 
På markedet siden: 19 Okt 2005
Info modified on: 18 Nov 2008 15:29:46
0232-021 Axis
5k

Specs
Alternativer
Options
Tekniske detaljer
Kompatible operativsystemer Windows XP, 2000, NT4.0, ME, 98
Intern hukommelse 32 MB
Farve
CPU CPU: ETRAX 100LX 32bit
Panel-opløsning 704x480 (NTSC) 768x576 (PAL
Flash-hukommelse 8 MB
Video compression formater Motion JPEG
Motion JPEG frame rate 6/5 (NTSC/PAL)
Compression levels 11
Omdrejninger 90, 180, 270 °
Interface porte 4 BNC
1 RJ-45
4 alarm inputs
4 alarm outputs
RS485/422 half duplex port
D-Sub for RS-232
Sikkerheds features Multiple user access levels with password protection,
IP address filtering and HTTPS encryption
Tekniske detaljer
Godkendelser EMC: CE compliant according to: EN550022/1998 Class B, EN550024/1998, EN61000-3-2: 2000, EN61000-3-3:2000
FCC Subpart B Class A, B, VCCI Class B, C-tick AS/NZS 3548
Sikkerhed EN60950
Fibre channel-protokoller HTTP, HTTPS, SSL/TLS, TCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS
Væg/loftmontering
Systemkrav
Minimum system krav AGP card, Direct Draw, 32 MB RAM
Minimum processor Pentium III CPU 500 MHz
RAM hukommelse 128 MB
Tilslutning
Port antal 4
Vægt & dimensioner
Dimensioner (W x H xD) 42 x 155 x 140 mm
Vægt 540 g
Strømstyring
Strøm krav 7 - 20 V DC
Strømforbrug 8 W
Miljømæssige betingelser
Relativ luftfugtighed 20-80 %
Operationel temperatur 5 - 50 °C
42 priser, fra 296.12  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box