IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  Vis alle >> Land Sprog: Dansk

Start > video cards > Asus EN8800GTS/HTDP/512M

GeForce 8800GTS 512MB DDR3

Mærke: Asus
Produktkode: EN8800GTS/HTDP/512M
EAN/UPC-kode: 610839033263, 4719543033265, 0610839033263
Kategori: video cards 
På markedet siden: 01 Dec 2007
Info modified on: 07 2008 09:19:57
EN8800GTS/HTDP/512M Asus
75k

Specs
Alternativer
Options
Hukommelse
Maksimum hukommelse grafikkort 512 MB
memory type DDR3 SDRAM
Memory bus 256 Bit
Memory clock speed 1940 MHz
Processor
Graphic processor GeForce 8800GTS
CPU clock speed 650 MHz
Tilslutning
PCI-bus PCI Express
Interface porte 2 x DVI
TV tuner
TV Tuner integreret
Video
DirectX version 10
Shader model version 4.0
Dual DVI
TV-out
Video
TV in port
Full HD
OpenGL version 2.0
Tekniske detaljer
Mac kompabilitet
Maks opløsning 2560 x 1600 Pixels
Parallel processing technology support SLI
RAMDAC 400 MHz
HDCP
Vægt & dimensioner
Dimensioner (W x H xD) 126 x 228 x 36 mm
Operativ system/software
Ahead Nero Suite 6 Ghost Recon, GTI Racing
3Dmark06
34 priser, fra 118.96  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box