This statistic is based on the
6873
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
22 May 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6379
free Open ICEcat users.
ECC memory for this configuration, including size expressed in bytes, followed by speed expressed in megahertz, followed by memory type
DDR
Number of DIMM slots
2
Processor
Processor familie
Intel family
Processor socket
Socket 478
Processor
Intel Pentium 4 / Celeron D
Processor FSB supported
800/533
Intern I/O
Number of SATA connectors
2
USB 2.0 connectors
2
CPU fan connector
Number of COM connectors
1
ATX Power connector
CD/AUX audio in
Floppy disk drive connector
Numre af Parallel ATA connectorer
2
Front panel audio connector
Back panel I/O porte
Parallel ports quantity
1
PS/2 mouse port
2
USB 2.0 ports antal
6
Ethernet LAN (RJ-45) ports antal
1
Back panel I/O porte
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
VGA (D-Sub) porte antal
1
Tekniske detaljer
Systemkort form factor
micro ATX
Systemkort chipset
Intel 865G + Intel ICH5
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98SE / ME / 2000 / XP
Kabler inkluderet
- Floppy/ATA 100 - 1 x SATA - 1 x SATA power
Audio
Audioudgang
Cmedia 9761A 5.1
Udvidelsessokler
Udvidelsessokler
- 3 x PCI slots - 1 x AGP 8X slot - 1 x AMR slot
Vægt & dimensioner
Bredde
244 mm
Dybde
198 mm
Netværk
Netværk features
10/100 Ethernet
LAN controller
Realtek PCI LAN 8101L
Video
Grafik-controller
List of chips, also known as a graphics coprocessor, similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen