| Dataoverførselshastighed (max) |
54 Mbit/s |
| Data Transfer Rate (min/max) |
54, 48, 36, 24, 18, 12, 9, 6, 11, 5.5, 2, 1 |
| Indendørs max rækkevide |
100 m |
| Frekvensbånd |
2.4 - 2.4835 GHz |
| Internt |
 |
| Numre af brugere |
30 Bruger€ |
| Interface porte |
1 x 10BASE-T/100BASE-TX |
| Sikkerheds features |
WPA/WPA2 |
| Management protocols |
CSMA/CA |
| Dimensioner (W x H xD) |
150 x 45 x 110 mm |
| Vægt |
240 g |
|
| Relativ luftfugtighed |
0-90 % |
| Operationel temperatur |
0 - 40 °C |
| Lager-temperatur |
-40-70 °C |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, 802.11b
|
|
Sikkerhed
|
|
List of regulatory standards for all countries in which this product has been certified
EN 60950, IEC 60950
|
| Elektromagnetisk udstråling |
EN 55022 Class B, EN 55024,EN 300 328 |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
3.6 W
|
|
Strømforsyning, type
|
|
State power supply (internal/external) type with which the product works
10–30V, 47–63Hz
|
| Indikationer |
 |
|