IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > netværk switches > 3com 3C16792B-US

OfficeConnect® Dual Speed Switch 16

Mærke: 3com
Produktkode: 3C16792B-US
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: netværk switches 
På markedet siden: 09 Aug 2007
Info modified on: 03 Jun 2009 10:30:11
3C16792B-US 3com
11k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.1 Gbit/s
Fuld dupleks
Netværk
Store-and-forward
Management muligheder
Switch type Unmanaged
Tilslutning
Port antal 16
Ethernet LAN (RJ-45) ports antal 16
Vægt & dimensioner
Dimensioner (W x H xD) 228x185.4x54.6 mm
Vægt 600 g
Strømstyring
Strøm over Ethernet (PoE) Support
Strøm krav 100-240 VAC, 50/60 Hz
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.1p, IEEE 802.3, IEEE 802.3u
Sikkerhed
List of regulatory standards for all countries in which this product has been certified
UL 60950-1, EN 60950-1, CSA 22.2 60950-1, IEC 60950-1
Elektromagnetisk udstråling FCC Part 15 Class B, EN 55022 Class B, ICES-003 Class B
Miljømæssige betingelser
Relativ luftfugtighed 0 - 95 %
Operationel temperatur 0 - 40 °C
2 priser, fra 66.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box