Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Pixel Abstand
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.258 x 0.258 mm
Kontrastverhältnis
600:1
Farbe
Produktfarbe
Silber/Schwarz
Konnektivität
Anzahl HDMI Anschlüsse
1
Komponenteneingang Video (YPbPr/YCbCr)
1
Audioeingang (L, R)
1
PC Audio-Eingang
PC-Eingang (D-Sub)
Konnektivität
Composite Video-Eingang
S-Video-Eingang
Lautsprecher/Köpfhörer/Line-Out Anschluss
Anzahl SCART Anschlüsse
1
Teletext
Videotext
255 Seiten
Audio
Lautsprecher
2 x 2.5W
FM Radio
TV Tuner
Unterstützte Bänder
PAL BG, I, DK, SECAM DK, L, L’
Management features
On Screen Display (OSD)
Energieverwaltung
Energiebedarf
AC 100-240V, 50/60Hz
Energieverbrauch
Amount of power used by this model; expressed in watts