IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Mehr >> Land Sprache: Deutsch

Start > Digitale Kameras > Sony DSC-H10B

Cyber-shot DSC-H10

Hersteller: Sony
Artikel-Code: DSC-H10B
EAN/UPC Kode: 4905524504316, 4905524504286, 2018021965404
Product family: %%family_name%%
Kategorie: Digitale Kameras 
Auf dem Markt seit: 14 Feb 2008
Info geändert am: 08 Jul 2009 11:20:08
 PDF specs

Kompakte High-Zoom Kamera mit übersichtlicher Anzeige von Bildern. 8,1 Mio. Pixel, hochwertiges und leistungsstarkes Carl Zeiss Objektiv mit optischem 10fach-Zoom. Großes 3"-Display, Hochleistungsblitz, Gesichtserkennung und BIONZ-Prozessor
DSC-H10B Sony
88k

Übersicht/Funktionen:
-Auflösung von 8,1 Mio. Pixeln (effektiv) für klare Vergrößerungen bis zum Format A3.
-Leistungsstarkes Carl Zeiss® Vario-Tessar® Objektiv mit 10fach-Zoom.
-Optimierte Gesichtserkennung mit High-Speed-Tracking der Personen im Bild für klarere Aufnahmen.
-Großes 3"-Display (230.000 Bildpunkte) „Clear Photo LCD Plus“.
-HD-Ausgang kompatibel ... Mehr>>>

Spezifikationen
Alternativen
Optionen
Bildqualität
Kameraauflösung insgesamt (Megapixel) 8.1 MP
Maximale Auflösung 3264 x 2448 Pixel
Bildqualität 3264 x 2448
2592 x 1944
2048 x 1536
640 x 480
1920 x 1080
3264 x 2176
Objektivsystem
Digitaler Zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
20 x
Optischer Zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
Digitale-SLR
Fokusbereich der Linse 3.5 - 4.4
Fokale Länge 6.3 - 63 mm
Combined zoom 51 x
Filtergröße 58 mm
Kameralinse entspricht 35 mm 38 - 380 mm
Bildsensor
CCD-Bildsensor
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
CCD-Sensorgröße 1/2.5 "
CCD-Bildsensor
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels. Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed. Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file. Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
Super HAD CCD
Fokussierung
Auto-Fokus
Macro focusing range (tele) 0.9 - ∞ m
Macro focusing range (wide) 0.02 - ∞ m
Manual focus
Auto Focus (AF) illuminator
Single Auto Focus (AF)
Continuous Auto Focus (AF)
Spot Auto Focus (AF)
Monitoring Auto Focus (AF)
Multi Point Auto Focus (AF)
Flexible Spot Auto Focus (AF)
Centre weighted Auto Focus (AF)
Belichtung
Belichtungskorrektur +/- 2.0 EV, 1/ 3 EV
Kamera Verschlusszeit
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4 - 1/2000 s
ISO Empfindlichkeit Auto, 100, 200, 400, 800, 1600, 3200
Exposure modes
Auto exposure
Manuelle Belichtung
AE mit Verschluss-Priorität
AE mit Blenden-Priorität
Blitz
Rot-Auge Verkleinerung
Slow Synchro
Second curtain synchronisation
Automatikblitz
Blitzabschaltung
Pre-flash
Flash range (wide) 0.2 - 7 m
Flash range (tele) 0.9 - 5.6 m
Forced flash
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
31 MB
Micro Drive (MD) Unterstützung
Speicher
Kompatible Speicherkarten Memory Stick Duo, Memory Stick PRO Duo. Memory Stick PRO Duo High Speed , Memory Stick PRO-HG Duo
xD-Picture Card (xD) Unterstützung
Secure Digital (SD) Unterstützung
CompactFlash (CF) Unterstützung
Memory Stick (MS) Unterstützung
Memory Stick Pro (MS Pro) Unterstützung
MultiMediaCard (MMC) Unterstützung
SmartMedia Card Unterstützung
Video
Video-Capture Auflösung 640 x 480 Pixel
Videofunktionalität
Videokompression Formate MPEG
Motion-JPEG Framerate 30 fps
Anzeige
Monitor TFT
Anzeigegröße (Diagonal) 3 "
Viewfinder
Optischer Sucher
Electrical viewfinder
Konnektivität
Schnittstelle USB 2.0
PictBridge – Beschreibung
Camera
Multi burst mode
Kamera Dateiformat JPEG, MPEG1
Weissabgleich
Auto white balance
Kunstlicht
Bewölkt
Tageslicht
Incandescent
Flash white balance
Scene modes
Strand & Schnee
Feuerwerk
Landschaft
Porträt
Sports
Farbe
Produktfarbe Schwarz
Image editing/playback
Diavorführung
Trimming
Resizing
Drehen
Histogram
Energieverwaltung
Akku-/Batteriebetriebsdauer
Maximum battery life
2.5 Stunden
Akku-/Batterietyp
Description of battery supplied with the product
NP-BG1
Batterietechnologie Lithium-Ion
Technische Details
Anlaufzeit 1.8 ms
Unterstützte Sprachen Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
264 g
Breite 106 mm
Tiefe 48.9 mm
Höhe
Height of the product
68.5 mm
58 Angebote, ab 138.66  

Produktanmerkungen

Benutzerberichte
Für Produktfragen Kundendienst.
Ihre E-mail Adresse
Reaktion
*Bitte, geben Sie die grossen Zahlen wie im nachfolgenden Feld angezeigt ein.