| Schnittstelle |
Wi-Fi |
| Konnektivitättechnologie |
Schnurlos |
| Weitere Anschlüsse |
Headphone jack |
| Datenrate |
1 - 54 Mbps |
| Netzwerkfunktionen |
Wireless LAN |
|
Datenübertragungsrate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54 Mbit/Sek
|
| Videokompression Formate |
 |
| Audiokompression Formate |
WMA, AAC, MP3, WAV, AIFF |
| Audio D/A Konverter |
20-bit |
| Sample rates |
8.0, 11.025, 12.0, 16.0, 22.05, 24, 32, 44.1, 48.0, 96.0 kHz |
| Unterstützte Bildformate |
 |
| Monitor |
FL |
|
Interner Speicher
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Kompatible Speicherkarten |
SD/MMC |
|
|
Kompatible Betriebssysteme
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/Me Windows XP SP2 Windows 2000 Mac OS X v10.1.5 +
|
| Minimum Prozessor |
Pentium 500MHz |
| RAM-Speicher |
128 MB |
| Kompatibilität |
PC & Mac |
| Energiebedarf |
100 – 240V, 50/60 Hz |
|
Konformität mit Industriestandards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
|
|
Prozessor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Blackfin 400MHz
|
| Unterstützte Protokolle |
WEP, AudioIP, DHCP, TCP, TELNET, HTTP, UPnP AV |
| Produktfarbe |
Schwarz |
|
Fernbedienung
|
|
Description of the functions of the Handheld Remote Control
|
|