Hersteller: Nokia Artikel-Code: 002G9T5 EAN/UPC Kode: Product family: %%family_name%%
Kategorie: Mobiltelefone/Handys
Auf dem Markt seit: 27 Jul 2008
Info geändert am: 27 Jun 2009 01:48:18
Product views: 0
Diese Statistik basiert auf den teilnehmenden E-Commerceseiten
6819
(E-Shops, Distributoren, Vergleichsseiten, E-Commerce ASPs, Einkaufssysteme etc), welche dieses ICEcat Datenblatt täglich seit dem 21. März 2009 herunterladen.
27 Jul 2008.
Nur Sponsormarken sind in der kostenfreien Open ICEcat Content Verteilung vertreten
6328
und werden von Open ICEcat Nutzern genutzt..
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Flash card support
Camera
Kamera eingeschlossen
Telefonkamera
VGA
Konnektivität
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
Schnittstelle
Bluetooth 2.0
Drahtloser Anschlüsse
Netzwerk
Netzwerkanschlußtyp
EGSM/GSM
Arbeitsfrequenz
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Nachrichtenübermittlung
MMS (Multimedia-Nachrichtenübermittlung Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Video
Videofunktionalität
Audio
FM Radio
Polyphonic Ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Freisprechen für mehr Gesprächskomfort
Farbe
Produktfarbe
Grau
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
75.7 g
Breite
99 mm
Tiefe
47 mm
Höhe
Height of the product
15.5 mm
Energieverwaltung
Gesprächszeit
3.43 Stunden
Bereitschaftszeit
419 Stunden
Batterieleistung
860 mAh
Akku-/Batterietyp
Description of battery supplied with the product
BL-4S
Telefoneigenschaften
Smartphone
Java Technologie
Wecker
Kalender
Rechner
Stoppuhr
Formfaktor
Description of characteristics; and/or size of the product; included by type.
Slider
T9 text input
Datenübertragung
Infrarotport
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.