IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Mehr >> Land Sprache: Deutsch

Start > Mobiltelefone/Handys > Nokia 002G558

E71, Grey Steel

Hersteller: Nokia
Artikel-Code: 002G558
EAN/UPC Kode: 6417182930140
Product family: %%family_name%%
Kategorie: Mobiltelefone/Handys 
Auf dem Markt seit: 28 Jun 2008
Info geändert am: 27 Jun 2009 01:48:18
002G558 Nokia
66k

89k
79k
97k

Spezifikationen
Alternativen
Optionen
Anzeige
Anzeigegerät - Beschreibung
Resolution of the display for the system
320 x 240 Pixel
Farbe
Maximum number of viewable colors.
16.0 M
Monitor TFT
Anzeigegröße (Diagonal) 2.36 "
Speicher
Kompatible Speicherkarten microSD
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
110 MB
Flash card support
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel) 3.2 MP
Kameraauflösung
Amount of data measured in pixels that the product captures to form the image
2048 x 1536 Pixel
CCD-Bildsensor
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Auto-Fokus
Konnektivität
Schnittstelle Micro-USB
Kopfhörer 2.5 mm
Drahtloser Anschlüsse
Netzwerk
Arbeitsfrequenz
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900, 900/2100 MHz
Wireless-Technologien WLAN IEEE 802.11b/g
Nachrichtenübermittlung
MMS (Multimedia-Nachrichtenübermittlung Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Email IMAP, POP, SMTP
Video
Video-Capture Auflösung 640 x 480 Pixel
Videokompression Formate mp4, .3gp, H.263, MPEG-4 VSP
Audio
FM Radio
Polyphonic Ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Audio
Audiokompression Formate mp3, .wma, .aac, AAC+, eAAC+
Farbe
Produktfarbe Grau
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
127 g
Abmessungen B x T x H 114 x 57 x 10 mm
Breite 114 mm
Tiefe 10 mm
Höhe
Height of the product
57 mm
Energieverwaltung
Gesprächszeit 10.3 Stunden
Bereitschaftszeit 408 Stunden
Batterietechnologie Lithium-Ion
Tastatur
Tastaturaufbau QWERTY
Telefoneigenschaften
Smartphone
Java Technologie
Wecker
Kalender
Formfaktor
Description of characteristics; and/or size of the product; included by type.
Bar
Datenübertragung
Infrarotport
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Bluetooth-Version 2.0+EDR
HSCSD
Still image
Unterstützte Bildformate JPEG/EXIF
40 Angebote, ab 249.00  

Produktanmerkungen

Benutzerberichte
Für Produktfragen Kundendienst.
Ihre E-mail Adresse
Reaktion
*Bitte, geben Sie die grossen Zahlen wie im nachfolgenden Feld angezeigt ein.