|
Anzeigegerät - Beschreibung
|
|
Resolution of the display for the system
128 x 160
|
|
Farbe
|
|
Maximum number of viewable colors.
0.065536 M
|
| Monitor |
TFT |
|
Interner Speicher
|
|
The amount of memory measured in megabytes installed in the system's hardware
11 MB
|
| Flash card support |
 |
| Kamera eingeschlossen |
 |
| Schnittstelle |
Series 40 |
|
Arbeitsfrequenz
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/1900, 900/1800
|
|
MMS (Multimedia-Nachrichtenübermittlung Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| Email |
POP3, IMP4, SMTP |
| Videofunktionalität |
 |
| FM Radio |
 |
|
Polyphonic Ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Spielbare Formate |
FR, EFR, HR, AMR |
| Handset volume |
45 cc |
| Produktfarbe |
Schwarz |
|
Gewicht
|
|
Produktgewicht (nett weight).
66
|
|
|