IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Mehr >> Land Sprache: Deutsch

Start > Mobiltelefone/Handys > Nokia 0022308

6290 Light Blue

Hersteller: Nokia
Artikel-Code: 0022308
EAN/UPC Kode: 6417182664809
Product family: %%family_name%%
Kategorie: Mobiltelefone/Handys 
Auf dem Markt seit: 21 Feb 2007
Info geändert am: 03 Jun 2009 10:30:11
0022308 Nokia
23k

47k

Spezifikationen
Alternativen
Optionen
Anzeige
Farbe
Maximum number of viewable colors.
0.262 M
Anzeigegerät - Beschreibung
Resolution of the display for the system
240 x 320 Pixel
Monitor TFT
Anzeigegröße (Diagonal) 2.2 "
Externe Anzeige TFT
Externe Anzeige Auflösung 128x160 Pixel
Externe Anzeige - Zahl von Farben 0.262144 M
External display diagonal 1.36 "
Speicher
Kompatible Speicherkarten microSD
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
50 MB
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel) 2 MP
Eingebauter Blitz
Zoom-Fähigkeit 4x
Konnektivität
Schnittstelle USB & Bluetooth
Netzwerk
Netzwerkanschlußtyp GSM / EDGE
Arbeitsfrequenz
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850 / 900 / 1800 / 1900 / 2100 MHz
Nachrichtenübermittlung
MMS (Multimedia-Nachrichtenübermittlung Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Video
Videokompression Formate 3GPP
Audio
FM Radio
Polyphonic Ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Spielbare Formate MP3, MP4, eAAC+
Polyphonic Ring Quantität 64
Sprachaufnahme
Farbe
Produktfarbe Hellblau
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
115 g
Abmessungen B x T x H 94 x 50 x 20.8 mm
Energieverwaltung
Gesprächszeit 3 Stunden
Bereitschaftszeit 250 Stunden
Batterieleistung 950 mAh
Telefoneigenschaften
Smartphone
Java Technologie
Datenübertragung
Infrarotport
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Bluetooth-Version 2.0+EDR
EDGE
 

Produktanmerkungen

Benutzerberichte
Für Produktfragen Kundendienst.
Ihre E-mail Adresse
Reaktion
*Bitte, geben Sie die grossen Zahlen wie im nachfolgenden Feld angezeigt ein.