IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Mehr >> Land Sprache: Deutsch

Start > PDAs > Mio 5420027506166

A501 GPS PDA Phone

Hersteller: Mio
Artikel-Code: 5420027506166
EAN/UPC Kode:
Product family: %%family_name%%
Kategorie: PDAs 
Auf dem Markt seit: 21 Jun 2007
Info geändert am: 04 Jun 2009 16:15:23
5420027506166 Mio
8k

Spezifikationen
Alternativen
Optionen
Anzeige
Anzeigegerät - Beschreibung
Resolution of the display for the system
240 x 320 Pixel
Monitor TFT LCD
Farbe
Anzeigegröße (Diagonal) 2.7 "
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
256 MB
Kompatible Speicherkarten SD/MMC/SDIO
Prozessor
Prozessorfamilie Texas Instruments OMAP
Telefoneigenschaften
Phone function
GPS Leistung
GPS function
GPS-Receiver
GPS receiver integrated in or supported by this product
SiRFStarIII
Anzahl Kanäle 20
Betriebssystem/Software
Betriebssystem eingeschlossen Windows Mobile® 5.0
Basemap
Netzwerk
Arbeitsfrequenz
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Datenübertragung
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
EDGE
Bluetooth
Datenübertragung
Bluetooth-Version 2.0+EDR
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel) 2 MP
Audio
Eingebautes Mikrophon
Lautsprecher
Konnektivität
Schnittstelle USB 1.1
Energieverwaltung
Batterieleistung 1050 mAh
Batterietechnologie Lithium-Ion
Gesprächszeit 4 Stunden
Bereitschaftszeit 200 Stunden
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
140 g
Breite 59 mm
Tiefe 20 mm
Höhe
Height of the product
95 mm
3 Angebote, ab €246.60  

Produktanmerkungen

Benutzerberichte
Für Produktfragen Kundendienst.
Ihre E-mail Adresse
Reaktion
*Bitte, geben Sie die grossen Zahlen wie im nachfolgenden Feld angezeigt ein.