The amount of memory measured in megabytes installed in the system's hardware
128 MB
Kompatible Speicherkarten
microSD
Interner Speichertyp
ROM 128, RAM 64
Prozessor
Taktrate Prozessor
201 MHz
Prozessorfamilie
Texas Instruments OMAP
Prozessor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
TI's OMAP™ 850
Telefoneigenschaften
Phone function
GPS Leistung
GPS function
Betriebssystem/Software
Betriebssystem eingeschlossen
Microsoft Windows Mobile 6.0 Standard
Netzwerk
Arbeitsfrequenz
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Wireless LAN features
Wireless-Technologien
Wi-Fi®: IEEE 802.11 b/g
Datenübertragung
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
EDGE
Infrarotport
Bluetooth
Bluetooth-Version
2.0+EDR
Nachrichtenübermittlung
MMS (Multimedia-Nachrichtenübermittlung Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Camera
Kamera eingeschlossen
Camera
Telefonkamera
CMOS
Kameraauflösung insgesamt (Megapixel)
2 MP
Second camera
Tastatur
Tastaturaufbau
QWERTY
Audio
Lautsprecher
3-in-1
Polyphonic Ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.