This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
n/a
Kontrastverhältnis
3000:1
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
1000 cd/m²
Zahl von Farben
16.7 M
Sichtwinkel
160 °
Monitor
Plasma
Picture in Picture
Produktfarbe
Silber/Schwarz
Audio
Lautsprecher
2
Audio-System
Stereo
RMS eingestufte Energie
20/14 W
TV Tuner
Signalformatsystem
PAL, SECAM, NTSC, Nicam
TV Tuner
Anzahl Kanäle
99
Teletext
Videotext
800 Seiten
Konnektivität
Lautsprecher/Köpfhörer/Line-Out Anschluss
S-Video-Eingang
DVI Port
Weitere Anschlüsse
-2 x Euro-AV (1 x RGB-compatible) -cinch AV (for camcorder)
Energieverwaltung
Energieverbrauch
Amount of power used by this model; expressed in watts