| Kameraauflösung insgesamt (Megapixel) |
4 MP |
|
Digitaler Zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.6 x
|
|
Optischer Zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Objektiv-System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
6 elements in 5 groups (2 UA elements)
|
| Fokale Länge |
5.8 – 17.4 mm |
| Kameralinse entspricht 35 mm |
35 – 105 mm |
|
CCD-Bildsensor
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| CCD-Sensorgröße |
1/2.5 " |
| ISO Empfindlichkeit |
AUTO, 50, 100, 200, 400 |
| Rot-Auge Verkleinerung |
 |
| Kompatible Speicherkarten |
Secure Digital (SD) Card |
| Monitor |
P-Si TFT, ~118000px |
| Anzeigegröße (Diagonal) |
2 " |
| Kamera Sucher |
Real-image zoom, optical viewfinder |
| Schnittstelle |
USB (Mini-B, PTP) |
|
Selbstauslöser
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
2 / 10 s
|
| Kamera Dateiformat |
JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant |
| Kamerasprachfunktion |
WAVE (monaural) |
|
| Kamerafilmfunktion |
AVI [Motion JPEG + WAVE (monaural)] |
| Messen |
Evaluative, Centre-weighted average, Spot (centre) |
| Aufnahmemodus |
Auto, Manual, Scene (Portrait, Night Snapshopt, Kids & Pets, Indoor, Underwater, Digital Macro), Stitch Assist, Movie |
|
Akku-/Batterietyp
|
|
Description of battery supplied with the product
Rechargeable Li-ion Battery NB-4L
|
|
Kompatible Betriebssysteme
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE / Me / 2000 SP4 / XP / XP SP1, OS X v10.1.5 - 10.3
|
| Abmessungen B x T x H |
86.0 x 53.0 x 20.7 mm |
|
Gewicht
|
|
Produktgewicht (nett weight).
130 g
|
| Temperaturbereich bei Betrieb |
0 - 40 °C |
| Luftfeuchtigkeit bei Betrieb |
10-90 % |
|