Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
Optischer Zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
Objektiv-System
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
6/5
Fokusbereich der Linse
f/2.8 – f/4.9
Digitale-SLR
Fokale Länge
5.8 - 17.4 mm
Kameralinse entspricht 35 mm
35 - 105 mm
Bildsensor
CCD-Bildsensor
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
CCD-Sensorgröße
1/2.5 "
Fokussierung
Auto-Fokus
Auto Focus (AF) lock
Auto Focus (AF) assist beam
Belichtung
Belichtungskorrektur
±2 EV @ 1/3
Kamera Verschlusszeit
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 - 1/1.500
ISO Empfindlichkeit
Auto, 50, 100, 200, 400
Exposure modes
Auto exposure
Blitz
Rot-Auge Verkleinerung
Eingebauter Blitz
Slow Synchro
Flash exposure lock
Automatikblitz
Manual flash
Blitzabschaltung
Flash range (wide)
0.5 - 3.5
Flash range (tele)
0.5 - 2.0 m
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
16 MB
CompactFlash (CF) Unterstützung
MultiMediaCard (MMC) Unterstützung
Secure Digital (SD) Unterstützung
Memory Stick Pro (MS Pro) Unterstützung
SmartMedia Card Unterstützung
xD-Picture Card (xD) Unterstützung
Memory Stick (MS) Unterstützung
Micro Drive (MD) Unterstützung
Video
Video-Capture Auflösung
640x480; 320x240; 160x120 Pixel
Motion-JPEG Framerate
30/15 fps
Videokompression Formate
AVI (MJPEG)
Videofunktionalität
Yes
Audio
Aufnahme Audio-Files
WAV
Anzeige
Monitor
p-Si TFT
Anzeige
Anzeigegröße (Diagonal)
2 "
Camera display resolution
118000 Pixel
Viewfinder
Optischer Sucher
Konnektivität
PictBridge – Beschreibung
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Weitere Anschlüsse
A/V
Camera
Selbstauslöser
description of the selftimer of the camera; like time of shutter delay; remote control etc