location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cyber-shot DSC-P7 compact camera 1/1.8" Kompaktní fotoaparát 3,2 MP CCD 2048 x 1536 px Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P7
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
DSC-P7
Kategorie:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digitální fotoaparáty Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 141415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 04 Apr 2019 03:59:20
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points Sony Cyber-shot DSC-P7 compact camera 1/1.8" Kompaktní fotoaparát 3,2 MP CCD 2048 x 1536 px Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kompaktní fotoaparát 3,2 MP CCD Stříbrná
  • - Velikost obrazového senzoru: 1/1.8"
  • - Optický zoom: 3x Digitální zoom: 2x
  • - ± 2EV (1/3EV step)
  • - Nahrávání videa 640 x 480 px
  • - Lithium
Více>>>
Short summary description Sony Cyber-shot DSC-P7 compact camera 1/1.8" Kompaktní fotoaparát 3,2 MP CCD 2048 x 1536 px Stříbrná:
This short summary of the Sony Cyber-shot DSC-P7 compact camera 1/1.8" Kompaktní fotoaparát 3,2 MP CCD 2048 x 1536 px Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-P7, 3,2 MP, 2048 x 1536 px, 1/1.8", CCD, 3x, Stříbrná

Long summary description Sony Cyber-shot DSC-P7 compact camera 1/1.8" Kompaktní fotoaparát 3,2 MP CCD 2048 x 1536 px Stříbrná:
This is an auto-generated long summary of Sony Cyber-shot DSC-P7 compact camera 1/1.8" Kompaktní fotoaparát 3,2 MP CCD 2048 x 1536 px Stříbrná based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-P7. Typ fotoaparátu: Kompaktní fotoaparát, Počet megapixelů: 3,2 MP, Velikost obrazového senzoru: 1/1.8", Typ snímače: CCD, Maximální rozlišení fotografie: 2048 x 1536 px. Optický zoom: 3x, Digitální zoom: 2x, Ohnisková vzdálenost: 8 - 24 mm. Maximální rozlišení videa: 640 x 480 px. Úhlopříčka displeje: 3,81 cm (1.5"). Vnitřní paměť: 16 MB. Kamerový hledáček: Optický. Hmotnost: 206 g. Barva: Stříbrná