location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

M-Cab 15m CAT7 S-FTP síťový kabel Šedá S/FTP (S-STP)

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
M-Cab Check ‘M-Cab’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15m CAT7 S-FTP
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
3749 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4260134937498
Kategorie:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Síťové kabely Check ‘M-Cab’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by M-Cab: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 16378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 22 Apr 2024 14:43:15
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points M-Cab 15m CAT7 S-FTP síťový kabel Šedá S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15 m
  • - RJ-45 Samec
  • - RJ-45 Samec
  • - Cat7 S/FTP (S-STP)
  • - 10000 Mbit/s
  • - Šedá
Více>>>
Short summary description M-Cab 15m CAT7 S-FTP síťový kabel Šedá S/FTP (S-STP):
This short summary of the M-Cab 15m CAT7 S-FTP síťový kabel Šedá S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

M-Cab 15m CAT7 S-FTP, 15 m, Cat7, S/FTP (S-STP), RJ-45, RJ-45, Šedá

Long summary description M-Cab 15m CAT7 S-FTP síťový kabel Šedá S/FTP (S-STP):
This is an auto-generated long summary of M-Cab 15m CAT7 S-FTP síťový kabel Šedá S/FTP (S-STP) based on the first three specs of the first five spec groups.

M-Cab 15m CAT7 S-FTP. Délka kabelu: 15 m, Standardní kabel: Cat7, Stínění kabelu: S/FTP (S-STP), Konektor 1: RJ-45, Konektor 2: RJ-45, Rychlost přenosu dat: 10000 Mbit/s, Barva: Šedá

Země Distributor
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)