Українська
Search product info:
search by brand
Start
>
účetní software
>
Davilex 87.12823.00462.3
Account
Výrobce:
Davilex
Product number:
87.12823.00462.3
EAN/UPC kód:
8712823004623
Kategorie:
účetní software
Na trhu od roku:
02 Nov 2005
Info modified on:
27 Nov 2008 16:15:00
18 offers, from €372.25
71k
252k
Specs
Alternatives
Options
Systémové požadavky
Minimální místo pevného disku
256 MB
Minimální RAM
256 MB
Minimální procesor
Pentium III / AMD Athlon 700 MHz
Systémové požadavky
Kompatibilní operační systémy
Windows 2000/XP/Vista
Minimální systémové požadavky
CD-Rom: Double speed;
16-bits SVGA (800x600);
Technické detaily
Platforma
Windows
18 offers, from €372.25
Brand
Image
Product number
product name
Compare prices
87.12823.01148.5
Account + Relatie
87.12823.00539.2
Relatie
87.12823.00553.8
Voorraad
Brand
Image
Product number
product name
Compare prices
počítače
98.3DE7Z.T7P
Aspire X3200
PS.M24E1.B01
Veriton M264
91.D1R77.TCP
Aspire M3641
98.3PR75.TCP
Aspire X3200-Quad
9D.3ZE75.T7P
Aspire X3200
KV294ET#ABH
dx2400
PS.L41C1.B01
Veriton L410
PS.E26C6.B01
Extensa E261
91.LOF7J.TCP
Aspire M5201-Quad
9X.5ZE71.T7R
Aspire M3610-X193W
98.3EM7Z.TYP
Aspire X3200
91.51E7S.T7P
Aspire M3610
PS.M41C6.B01
Veriton M410
92.GES9Z.TCT
Aspire L5100-Quad
KB884ES#ABH
dc7800
91.J1M7C.TWP
Aspire M5640-PG3
PS.M26E0.B01
Veriton M261
91.N1M76.TWP
Aspire M5620-GAMER
KA846AA#ABH
Pavilion a6310.nl
GV966ET#ABH
Compaq dc7800 small form factor pc
91.N1E7T.TYR
Aspire M5620
92.WLM7X.HYP
Aspire M1640
PL091ET#ABH
Compaq dx2000 Microtower PC
92.TGB7H.THP
Aspire M1100
92.6ZL9Z.THP
Aspire L3600
9N.74E7Z.THP
Aspire M3640-X193W
KA848AA#ABH
Pavilion Elite m9160.nl
92.6LL9Z.T7P
Aspire L3600
92.6LL9Z.THP
Aspire L3600
KJ255AA#ABH
Pavilion a6340 Bundle
91.RYB7Z.TFB
Aspire SA90
91.VKE7T.TLR
Aspire M5100
91.V5F7N.TYP
Aspire M5100-Quad
Fujitsu-Siemens
CUZ:P-NDL-VARIO056
SCALEO Pi 2550
BE375ETBUN
Bundel compaq (Compaq dx2200 EU375ET + PX975AT)
91.UBE7M.TYR
Aspire M3100
92.5NE7U.T7P
Aspire M3610
92.YAE7I.THP
Aspire M1600
KK245ET#ABH
dc7800
PS.P85C0.B03
AcerPower S285
GE001ET#ABH
Compaq dx2300 microtower pc
PS.M26E6.B03
Veriton M261
Fujitsu-Siemens
195899
SCALEO Pi 2664 + 22" TFT bundle
PS.PFHE6.B03
AcerPower FH
92.NN97E.TF3
Aspire T160
PS.P85C6.B01
AcerPower S285
PS.PM6C6.B03
AcerPower M6
Packard Bell
PB34324986
iMedia 9460
Show all počítače >>
servery
455948-425
ProLiant ML110 G5
4368K1G
System x3200 M2
470064-640
ProLiant ML350 G5 Intel® Xeon® E5410 Quad Core Processor 2.33 GHz 12MB 1GB 1P 2x72GB SFF SAS SAE200i DVD-ROM Tower Server
4362K1G
System x3200
88661RG
System x3800
433524-421
ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server
445433-421
ProLiant DL320 G5p
470064-612
ProLiant DL380 G5 Special Rack Server
440912-425
ProLiant DL360 G5 Special Rack Server
460235-425
ProLiant DL160 G5 Special Rack Server
459586-425
ProLiant DL380 G5 Special Rack Server
458236-425
ProLiant DL360 G5
419523-425
ProLiant ML350 G5
445847-425
ProLiant ML115
437288-421
ProLiant ML115 1210 1.8GHz Non-Hot Plug SATA Tower Server
Fujitsu-Siemens
VFY:TX200S3-106BN
PRIMERGY TX200 S3
440886-425
ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server
8486EEG
xSeries 100
<