"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","990429","","NETGEAR","FS116PNA","990429","0606449041712|606449041712","Network Switches","258","","","FS116PNA","20240307153452","ICECAT","1","168680","https://images.icecat.biz/img/gallery/2402653_7254.jpg","440x293","https://images.icecat.biz/img/gallery_lows/2402653_7254.jpg","","https://images.icecat.biz/img/gallery_thumbs/2402653_7254.jpg","","","NETGEAR FS116PNA network switch","FS116P - ProSafe™ 16 Port Switch (with 8 Power x Power over Ethernet (PoE) Ports)","NETGEAR FS116PNA, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, 100BASE-TX, 10BASE-T, 1000 entries, 3.2 Gbit/s, 0.1 Gbit/s, 0.096 MB","NETGEAR FS116PNA. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 1000 entries, Switching capacity: 3.2 Gbit/s. Networking standards: IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x","The ProSafe FS116P provides power and data from a single point, using Power over Ethernet (PoE) over a single Cat-5 cable. The sixteen Fast Ethernet ports can be used for any 10/100 Mbps link and eight of these ports can supply industry-standard IEEE 802.3af power. Advanced auto-sensing algorithm gives power only to 802.3af end devices, so no need to worry about damaging proprietary PoE or non-PoE equipment. In addition, it discontinues the power when PoE devices are disconnected. Easy and reliable, the ProSafe FS116P automatically determines PoE requirements, speed, duplex, and cable type using AutoUplink™. \r\nThe affordably priced ProSafe FS116P delivers PoE to any small business network that wants to simplify the installation of wireless access points and IP-based surveillance cameras. These devices are optimally installed on a ceiling or high on a wall, away from most electrical outlets. PoE eliminates the requirement for a dedicated electrical outlet to power these devices. This allows for flexibility in situating devices where AC power is difficult to access and lowers installation costs. Compact and flexible, the ProSafe FS116P is ideal for small business network that want to inexpensively use PoE to deploy wireless access points and IP-based network surveillance cameras.","https://images.icecat.biz/img/gallery/2402653_7254.jpg","440x293","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 16","Network","Networking standards: IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Data transmission","MAC address table: 1000 entries","Switching capacity: 3.2 Gbit/s","Maximum data transfer rate: 0.1 Gbit/s","Packet buffer memory: 0.096 MB","Protocols","Data link protocols: Ethernet, Fast Ethernet","Design","Safety: CE mark, commercial; CE/LVD EN60950","Performance","Mean time between failures (MTBF): 116009 h","Power","Power consumption (typical): 88 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): 10 - 70 °C","Storage relative humidity (H-H): 95","Weight & dimensions","Weight: 840 g","Other features","Latency: 20 µs for 64-byte frames","Data transfer rate: 100 Mbit/s","Dimensions (WxDxH): 287 x 103 x 27 mm","Power requirements: 48VDC, 4.5 power output","Electromagnetic emissions: CE mark, commercial, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22) Class A, C-Tick"