"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","8718","","Canon","6888A024","8718","","噴墨式印表機","234","","","BJC S6300 17 12PPM A3 (NMS)","20201125152412","ICECAT","1","73777","https://images.icecat.biz/img/norm/high/8718-9200.jpg","250x190","https://images.icecat.biz/img/norm/low/8718-9200.jpg","https://images.icecat.biz/img/gallery_mediums/img_8718_medium_1480670346_2266_2323.jpg","https://images.icecat.biz/thumbs/8718.jpg","","","Canon BJC S6300 17 12PPM A3 (NMS) 噴墨式印表機 顏色 600 x 600 DPI","","Canon BJC S6300 17 12PPM A3 (NMS), 顏色, 4, 600 x 600 DPI, 17 ppm","Canon BJC S6300 17 12PPM A3 (NMS). 顏色, 列印墨水匣數量: 4. 最大解析度: 600 x 600 DPI, 黑白列印速度 (一般、A4/US Letter): 17 ppm","","https://images.icecat.biz/img/norm/high/8718-9200.jpg","250x190","","","","","","","","","","產品特點","顏色: 是","列印墨水匣數量: 4","列印","最大解析度: 600 x 600 DPI","黑白列印速度 (一般、A4/US Letter): 17 ppm","打印高解析度顏色: 2400 x 1200 DPI","彩色列印速度 (一般、A4/US Letter): 12 ppm","輸入輸出能力","總進紙容量: 100 頁數","最大輸入容量: 100 頁數","性能","緩衝區大小: 62 KB","設計","市場定位: 家庭及辦公室","系統需求","可相容Mac: 是","相容操作系統: Windows 95/98/ME/XP/2000/NT 4.0/Mac OS 8.1 - Mac OS 9.x/Mac OS X","最低系統需求: Windows 95/98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display. Windows Millennium Edition:Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.Windows XP Professional or Home Edition:Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, SVGA display. Windows NT 4.0:Pentium, 16 MB RAM, 25 MB free HD space7, CD-ROM drive, Parallel interface, VGA display. Windows 2000: Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB RAM for Server, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.","最低Mac電腦作業系統需求: Mac OS 8.1 - Mac OS 9.x:Macintosh with USB, 12 MB available RAM, 30MB free HD space. Mac OS X:Macintosh with USB, 128 MB or more installed RAM, 100MB free HD space.","永續性","永續性證書: 能源之星","其他功能","影印機管理: ICM v2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)","尺寸(寬x深x高): 573 x 335 x 194 mm","類型: Ink-jet - colour","紙張處理","依紙張路徑區分紙材重量: 64 to 105 g/m2 and supported Canon special media up to 245 g/m2","紙張處理: Auto sheet feeder","標準紙材尺寸: A3+, A3, Ledger+, B4, A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4” x 6” & custom size","其他功能","彩色列印技術: Bubble Jet Ink-on-demand, with Microfine Droplet Technology"