"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","86094","","Viewsonic","VX2000","86094","","电脑 平板显示器","222","","","VX2000 20IN ANA. DIG.","20220822162558","ICECAT","1","25013","https://images.icecat.biz/img/norm/high/86094.jpg","175x175","https://images.icecat.biz/img/norm/low/86094.jpg","https://images.icecat.biz/img/gallery_mediums/img_86094_medium_1480679280_5093_2323.jpg","https://images.icecat.biz/thumbs/86094.jpg","","","Viewsonic VX2000 20IN ANA. DIG. 电脑 平板显示器 51 cm (20.1"") 1600 x 1200 像素","","Viewsonic VX2000 20IN ANA. DIG., 51 cm (20.1""), 1600 x 1200 像素, 液晶显示, 25 毫秒","Viewsonic VX2000 20IN ANA. DIG.. 显示器尺寸(对角长): 51 cm (20.1""), 显示器分辨率: 1600 x 1200 像素. 显示器: 液晶显示. 响应时间: 25 毫秒, 视角,水平: 170°, 视角,垂直: 170°","","https://images.icecat.biz/img/norm/high/86094.jpg","175x175","","","","","","","","","","","","显示器","显示器尺寸(对角长): 51 cm (20.1"")","显示器分辨率: 1600 x 1200 像素","触摸屏: 不","响应时间: 25 毫秒","对比度: 600:1","显示亮度(一般): 250 cd/m²","视角,水平: 170°","视角,垂直: 170°","水平扫描范围: 30 - 82 kHz","垂直扫描范围: 45 - 75 Hz","能量控制","功耗(一般操作): 60 W","重量和尺寸","宽度(不含底座): 483 mm","深度(不含底座): 210 mm","高度(不含底座): 502 mm","重量(不含底座): 8.4 kg","其他功能","兼容性: PC IBM compatible from VGA up to 1600x1200 non-interlaced /Mac- Power Mac G3/G4 up to 1600x1200 /HDTV Ready -1280x720p","显示器: 液晶显示","电源管理: Meets TCO ‘99 and ENERGY STAR standards","认证: UL, cUL, FCC_B, CB, CE, EPA, NOM,TUV/GS, TUV Ergo, (covers ISO13406-2 abd MPRII), TCO‘99, NEMKO, SEMKO, DEMKO, FIMKO, GOST-R, SASO, PCBC, VCCI, BSMI, CCC, PSB, C-TICK, TUV-S • VESA wall-mount compliant • TCO’99 and ENERGY STAR certified.","环境条件","最大操作温度范围: 0 - 40 °C"