"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61" "","","85698","","Viewsonic","VE710B","85698","0766907022414|766907022414","电脑 平板显示器","222","E2 Series","","VE710B","20240219190622","ICECAT","1","43063","https://images.icecat.biz/img/gallery/85698_7292.jpg","432x475","https://images.icecat.biz/img/gallery_lows/85698_7292.jpg","https://images.icecat.biz/img/gallery_mediums/img_85698_medium_1480600283_4845_22029.jpg","https://images.icecat.biz/img/gallery_thumbs/85698_7292.jpg","","","Viewsonic E2 Series VE710B 电脑 平板显示器 43.2 cm (17"") 1280 x 1024 像素 黑色","","Viewsonic E2 Series VE710B, 43.2 cm (17""), 1280 x 1024 像素, 液晶显示, 8 毫秒, 黑色","Viewsonic E2 Series VE710B. 显示器尺寸(对角长): 43.2 cm (17""), 显示器分辨率: 1280 x 1024 像素. 显示器: 液晶显示. 显示面: 雾面亚光, 响应时间: 8 毫秒, 原机长宽比: 4:3, 视角,水平: 140°, 视角,垂直: 125°. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/85698_7292.jpg|https://images.icecat.biz/img/gallery/85698_9258.jpg","432x475|646x766","|","","","","","","","","","显示器","显示器尺寸(对角长): 43.2 cm (17"")","显示器分辨率: 1280 x 1024 像素","原机长宽比: 4:3","触摸屏: 不","对比度: 500:1","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","显示亮度(一般): 260 cd/m²","响应时间: 8 毫秒","显示面: 雾面亚光","支持图形分辨率: 1280 x 1024 (SXGA)","长宽比: 4:3","视角,水平: 140°","视角,垂直: 125°","水平扫描范围: 30 - 80 kHz","垂直扫描范围: 50 - 75 Hz","可视尺寸,横向: 33.8 cm","可视尺寸,纵向: 27 cm","3D兼容性: 不","多媒体","内置扬声器: 不","内置摄像头: 不","设计","产品色彩: 黑色","认证: TCO´99, TÜV/GS, TÜV/Ergo, TÜV-S, ISO13406-2 (class 2), UL, c-UL,\r\nIC-B, CB Report, CE, FCC-B, BSMI, VCCI, PSB, PCBC, EPA, NOM, CTICK,\r\nGOST-R, PCT, CCC, EnergyStar, ENERGY, Taiwan Green mark","端口 & 界面","VGA(D-SUB)端口数量: 1","DVI端口: 不","HDCP: 不","AC(电源)输入: 是","人体工程学","线缆锁插槽: 不","高度调整: 不","即插即用: 是","能量控制","功耗(一般操作): 35 W","功耗(节能): 1 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","环境条件","运行温度范围(T - T): 0 - 40 °C","运行湿度范围(H-H): 10 - 90%","内容包装","包含电缆: 交流电","捆绑软件: ViewSonic Wizard","重量和尺寸","宽度(不含底座): 377.6 mm","深度(不含底座): 195.6 mm","高度(不含底座): 374 mm","重量(不含底座): 4.1 kg","依赖服务器的客户机","安装瘦客户机: 不","其他功能","显示器: 液晶显示","开/关切换钮: 是","音频系统: N","集成电视调谐器: 不","显示器","表面处理: Anti-glare","端口 & 界面","输入输出端口: Power - 3-pin AC plug"