"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","84635","","Freecom","4021801200211","84635","","Optical Disc Drives","214","","","TRAVELLER II CD-RW 24X10X24 EXTERN (INCLUSIEF KABELS)","20190404042213","ICECAT","","9715","https://images.icecat.biz/img/norm/high/84635.jpg","175x118","https://images.icecat.biz/img/norm/low/84635.jpg","https://images.icecat.biz/img/gallery_mediums/img_84635_medium_1480679021_2971_2323.jpg","https://images.icecat.biz/thumbs/84635.jpg","","","Freecom TRAVELLER II CD-RW 24X10X24 EXTERN (INCLUSIEF KABELS) optical disc drive","CD-ReWriteable Freecom Traveller II Plus:24x10x24, external, USB 2.0 and Cardbus","Freecom TRAVELLER II CD-RW 24X10X24 EXTERN (INCLUSIEF KABELS), 2 MB, 24x, 10x, 24x, 95 ms, 10 - 95%","Freecom TRAVELLER II CD-RW 24X10X24 EXTERN (INCLUSIEF KABELS). Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 95 ms. Weight: 600 g","The time has come to travel and burn your data without using an AC Adapter. The Freecom Traveller II+ CD-RW can be powered via the PCCard Cable. This means that the AC Adapter is not needed. Additionally you can power the Traveller II+ via the integrated rechargeable Battery and work up to 3 hours. This Battery can be charged via the Universal AC Adapter (which can be used in the EU, UK, US and Japan), but also via the Notebook's PCCard slot.\r\n","https://images.icecat.biz/img/norm/high/84635.jpg","175x118","","","","","","","","","","","","Design","Internal: No","Performance","Drive device, buffer size: 2 MB","Writing speed","CD write speed: 24x","CD rewrite speed: 10x","Reading speed","CD read speed: 24x","Access time","Access time: 95 ms","Operational conditions","Operating relative humidity (H-H): 10 - 95%","Operating temperature (T-T): 5 - 45 °C","Weight & dimensions","Weight: 600 g","Packaging content","Bundled software: Drivers","Other features","Minimum system requirements: Intel Pentium 166 MHz\n32 MB\n100 MB","Logical recording format: CD Extra, CD-DA (audio), CD-ROM XA, Photo CD, Video CD, CD-ROM","Dimensions (WxDxH): 145 x 145 x 17 mm","Track to track seek time: 80 ms","Compatible operating systems: Microsoft Windows","Total storage capacity: 0.7 GB","I/O ports: 1 x USB \n1 x PC Card adapter"